This part of EN 60670 applies to boxes, enclosures and parts of enclosures (hereafter called boxes and enclosures) for electrical accessories with a rated voltage not exceeding 1 000 V a.c. and 1 500 V d.c. intended for household or similar fixed...
This part of EN 60670 applies to boxes, enclosures and parts of enclosures (hereafter called boxes and enclosures) for electrical accessories with a rated voltage not exceeding 1 000 V a.c. and 1 500 V d.c. intended for household or similar fixed...
This part of IEC 60670 applies to boxes, enclosures and parts of enclosures (hereafter called "boxes" and "enclosures") for electrical accessories with a rated voltage not exceeding 1 000 V a.c. and 1 500 V d.c. intended for household or similar fixed...
To cover requirements and tests for Boxes and enclosures for electrical accessories for household and similar fixed electrical installations
To cover requirements and tests for Boxes and enclosures for electrical accessories for household and similar fixed electrical installations
To cover requirements and tests for Boxes and enclosures for electrical accessories for household and similar fixed electrical installations
This standard applies to boxes and enclosures. Flush floor boxes and flush floor enclosures are intended to protect accessories against a load up to and including 1 000 N. NOTE Outdoor requirements are under consideration.
This standard applies to boxes and enclosures with provision for suspension means.
This standard applies to connecting boxes for junction(s) and/or tapping(s). NOTE Unless otherwise stated, throughout the document the term "boxes" also applies to "enclosures".
This clause of Part 1 is applicable except as follows: Addition after the fourth paragraph: This standard applies to boxes and enclosures intended to be installed in any kind of floor, and to protect accessories against load up to and including 1 000 N. NOTE Outdoor requirements are...
This standard covers conformance tests and requirements for the integrity of submersible electrical equipment intended for installation in submerged or partially submerged environments. These enclosures contain energized electrical apparatus, typically not accessible to the...
IEC 60670-24:2011 applies to enclosures and parts of them for housing protective devices and other power dissipating electrical equipment intended to be used with a rated voltage not exceeding 400 V and a total incoming load current not exceeding 125 A for household and similar fixed...
La presente Norma si applica alle scatole e agli involucri con dispositivi di sospensione per tensione nominale non superiore a 1000 V in c.a. e a 1500 V in c.c., destinati ad installazioni elettriche fisse per usi domestici e similari, per interni o per esterni. La presente Norma elenca le...