005360-000000-000000
1. Scope 1.1 This test method covers the pressure testing of 38 mm or 1.50 in. rubber-lined fire hose and textile-braided or spiralled reinforced rubber booster hose assemblies used on fire standpipes, sizes ranging from 16 to 32 mm or 0.63 to 1.25 in. 1.2 This...
This specification covers braided aramid, intermediate modulus of elasticity coreless cord.
This document defines current terms concerning metal hoses, metal hose assemblies and component parts. This document applies to: a) stripwound metal hoses and hose assemblies; b) corrugated metal hoses and hose assemblies. NOTE 1 - These hoses can be...
This document defines current terms concerning metal hoses, metal hose assemblies and component parts. This document applies to: a) stripwound metal hoses and hose assemblies; b) corrugated metal hoses and hose assemblies. NOTE 1 These hoses can be...
This specification covers one type of double-braided nylon fibrous rope for general purpose use.
1. SCOPE The material defined by this specification is a braided polyamide tape.
1. SCOPE The material defined by this specification is a braided polyamide tape.
This specification covers hoses made from ethylene acrylic copolymer (AEM) for use with either automatic transmission fluid or engine oil. It also covers hose assemblies equipped with end fittings or user-applied clamps secured to the hose as required by engineering drawings....
This specification covers one type of double-braided polyester fibrous rope for general purpose use.
This specification stipulates the requirements, for braided nylon cord for aerospace purposes in a range of types and constructions.
1. SCOPE The material defined by this specification is a round cord consisting of a braided polyester jacket and filled with polyester fiber.
1. SCOPE The material defined by this specification is a round cord consisting of a braided polyester jacket and filled with polyester fiber.
The material defined by this specification is a nitrile rubber hose reinforced with one ply of braided cotton.
This specification covers straight and curved coolant hose intended for use as long life radiator hose, heater hose and other flexible conduits for automotive engine cooling systems. Such products are intended to withstand the effects of circulating solutions containing...
Material Description. Materials covered by this specification are divided into two (2) sets of constructions and categories. The "Construction" of hose defines both the material content and construction of the hose. The "Category" of the hose defines the fluid with which it has...
This specification covers tubular braided nylon cord designed specifically for telescopic splicing (see 6.3 for textile definitions).
This European Standard specifies requirements for three types of non-bonded fluoroplastic lined hoses and hose assemblies with convoluted or smooth linings designed to convey liquid or gaseous chemical substances, hereinafter termed the "chemicals conveyed". These hoses and...
This European Standard specifies requirements for three types of non-bonded fluoroplastic lined hoses and hose assemblies with convoluted or smooth linings designed to convey liquid or gaseous chemical substances, hereinafter termed the "chemicals conveyed". These hoses and...
This specification covers straight and curved coolant hose intended for use as long life radiator hose, heater hose and other flexible conduits for automotive engine cooling systems, Such products are intended to withstand the effects of circulating solutions containing...