Defines test patterns, measurement conditions and methods of measurement to provide the basis of assessment of performance for non-broadcast colour video cameras with a single-tube or solid state imager.
This International Standard specifies the terminal for a service purchase and protection system for digital broadcasts, called the 18Crypt system. It is applicable in all countries and regions with suitably compliant broadcasting and multimedia distribution systems. Guidelines for compatible...
This International Standard specifies the terminal for a Service Purchase and Protection system for digital broadcasts, called the 18Crypt system. It is applicable in all countries and regions with suitably compliant broadcasting and multimedia distribution systems. Guidelines for compatible...
This International Standard specifies the terminal for a service purchase and protection system for digital broadcasts, called the 18Crypt system. It is applicable in all countries and regions with suitably compliant broadcasting and multimedia distribution systems. Guidelines for compatible...
Electrical and mechanical characteristics for 525 line/60 field and/or 625 line /50 field system equipments, which will ensure the interchangeability of recorded cassettes on recorders suitable for broadcast applications.
Measurement and expression of mains or battery operated radio receiver performance for frequency modulated sound broadcasting (87.5 MHz to 100 MHz): the measurements permit assessment of the performance of complete receivers. Methods of measurement for radio tuner units are also specified. Does not...
Applies to VHF/FM sound broadcasts from 87.5 to 108.0 MHz which carry stereophonic (pilot-tone system) or monophonic programmes.
Deals with ALERT C protocol for event-orientated driver information messages. Provision is made for later definition of other applications such as status-orientated route guidance information, AM broadcast data systems, GSM and DAB.
The scope of application of the specifications of the sections of part 4 is the communication through the so-called distribution line carrier technology (DLC) on both low and medium voltage distribution network. The application range based on telecommunication processes is wide and cannot be...
This document establishes a method of encrypting certain elements of the ALERT-C coded data carried in the RDS-TMC type 8A data group, such that without application by a terminal or receiver of an appropriate key, the information conveyed is virtually worthless. Before a terminal is able to decrypt...
This document specifies DSRC profiles which provide coherent sets of communication tools for applications based on DSRC. These sets consist of subsets of functionality described in EN 12253, EN 12795 and EN 12834, out of which a minimum subset is mandatory. The DSRC Standards EN 12253, EN 12795 and...
The limits in this International Standard are designed to provide protection for broadcast receivers in the frequency range of 30 MHz to 1 000 MHz when used in the residential environment. Compliance with this standard may not provide adequate protection for new types of radio transmissions...
The limits in this International Standard are designed to provide protection for broadcast receivers in the frequency range of 30 MHz to 1 000 MHz when used in the residential environment. Compliance with this standard may not provide adequate protection for new types of radio transmissions...
This document establishes the method of delivering Road Traffic Messages within a TPEG service. The TPEG-RTM application is designed to allow the efficient and language independent delivery of road information directly from service provider to end-users. The information provided relates to event...
APPLICATION The ALERT Plus function is an extension of the ALERT C function. While ALERT C covers event-orientated information to be conveyed by the RDS medium, ALERT Plus deals with status-orientated information to be conveyed by the same medium. The ALERT Plus function informs motorists about the...