Procedures included within this specification are intended to cover performance testing at all phases of development, production, and field analysis of any USB cable assemblies and associated connections that constitute the electrical connection systems between the consumer peripheral...
5.1 This standard is intended for use by researchers and designers to assess the stability of articulating concrete block (ACB) revetment systems in order to achieve stable hydraulic performance under the erosive force of flowing water. 5.2 An articulating concrete block system is...
5.1 An articulating concrete block revetment system is comprised of a matrix of individual concrete blocks placed together to form an erosion-resistant revetment with specific hydraulic performance characteristics. The system includes a filter layer compatible with the subsoil which...
This specification covers crosslinked polymer insulation material consisting substantially of polyethylene or a polyethylene copolymer for electrical wires and cables in conductor, suitable for continuous use on power cables in wet and dry locations, having specified sizes and...
This specification covers the requirements for low silicate ethylene glycol base engine coolants for cooling systems of heavy-duty engines. Such engines are typically used in off-highway machinery for agriculture, mining, earth-moving, and construction; Class 5 to 8 over the road trucks and...
1.1 This guide is a compendium of information related to installing firestop systems in fire-separating elements. This guide is intended to be used to increase industry knowledge of national and international testing requirements, code prerequisites, and other supplemental tests that...