This International Standard applies to cable reels provided with a non-detachable flexible cable with a rated operating voltage not exceeding 690 V AC/DC and 500 Hz with a rated current not exceeding 63 A, primarily intended for industrial use, either indoors or outdoors, for...
This International Standard applies to cable reels provided with a non-detachable flexible cable with a rated operating voltage not exceeding 690 V a.c./d.c. and 500 Hz with a rated current not exceeding 63 A, primarily intended for industrial use, either indoors or outdoors,...
This international standard applies to cable reels provided with a non-detachable flexible cable with a rated operating voltage not exceeding 690 V a.c./d.c. and 500 Hz with a rated current not exceeding 63 A, primarily intended for industrial use, either indoors or outdoors,...
Applies to portable, fixed and cable reels for use at extra-low voltage and at ambient temperature -20 °C to +40 °C.
This guideline provides recommended cable reel marking with machine-readable symbols for use by telecommunications companies. Intended applications include, but are not limited to, support of systems that automate the control of cable reels during the processes of...
The scope of this document is limited to resolving cable reel identification problems and the exchange of cable reel data between business trading partners within the telecommunications industry. The label specified in this document could be created containing an RFID...
La presente Norma si applica agli avvolgicavi provvisti di cavo flessibile non separabile, di tensione nominale non superiore a 690 V c.a./c.c. ed a 500 Hz per una corrente nominale non superiore a 63 A, destinati principalmente ad usi industriali, sia all'interno sia all'esterno di fabbricati e...
This Standard specifies elastomer-insulated,