PURPOSE AND SCOPE This guide provides a single, comprehensive reference of current practice in the geometric design of transit facilities on streets and highways. The facilities covered include: • Local buses, express buses, and bus rapid transit operating in mixed traffic, bus lanes, and...
This Recommendation describes the technique specifications of IPVB systems, including the system architecture of IPVB, broadcast channel planning of services, coding schemes and the encapsulation formation of audio and video data, broadcast service information (BSI) tables and functional modules of...
This Recommendation describes the functional and performance requirements of the IP video broadcast (IPVB) for cable television (CATV) networks. The IPVB is a delivery scheme to support IP-based video services for CATV networks. The purpose of the IPVB system is to transmit IP-based video...
This Recommendation describes the requirements and specifications for a hybrid cable set-top box (STB) compatible with terrestrial and satellite TV transport to be used in developing countries and regions. By combining a mix-mode transmission platform with IP network, the STB can...
This section sets forth the minimum requirements that a two-way cable TV system shall meet in order to support interactive and transactional services as well as baseline services provided to consumer-owned cable-compatible two-way digital TV receivers and other...
EIA/CEA-819-A Part I sets forth the minimum requirements that a two-way cable TV system shall meet in order to support interactive and transactional services as well as baseline services provided to consumerowned cable-compatible two-way digital TV receivers and other...
This Recommendation defines an encapsulation scheme for type length value (TLV), a data structure specified in [ITU-R BT.1869], for its transmission over existing cable TV systems designed on the basis of [ITU-T J.83].
This Recommendation specifies the functional requirements of a smart TV operating system. The smart TV operating system is intended to be installed in an integrated broadcast and broadband (IBB)-capable cable set-top box (STB) and TV and to enable broadcasting and...
ulharm-1691.1 Single Pole Locking-Type Separable Connectors UL 1691 1 Scope 1.1 These requirements cover single pole locking-type separable attachment plugs, cord connectors, panel inlets, and panel outlets, adapters, and accessories, rated up to a maximum of 800 amperes and up to 600 volts ac or...
This Recommendation supports the automation of the operation and maintenance for cable TV and broadband networks, typically the hybrid fibre coaxial (HFC), through the premium cable network platform (PCNP) embedded with intelligent analyser and controller (IAC). It specifies...
This Recommendation specifies the architecture of a smart television operating system (TVOS). The smart TV operating system is intended to enable integrated broadcast and broadband (IBB)-capable cable set-top box (STB) and TV to apply to broadcasting services and IP-based...
This Recommendation describes the high level general and system requirements for in-band full-duplex in a HFC based network. The purpose of an in-band full duplex in a hybrid fibre coaxial (HFC) based network is to develop simultaneous transmission and reception in the same band using HFC based...
The present document specifies technical characteristics and methods of measurements for digital terrestrial television broadcast receivers fitted with an external antenna input (tuner port) capable of receiving DVB-T and/or DVB-T2 signals. Receivers without external antenna connectors, receivers...
IEC 60966-2-4:2016 is a detail specification which applies to flexible coaxial cables described in the IEC 61196 series. It relates to cable assemblies for radio and TV receivers, and in particular to the cable assemblies subfamily 9,52 (IEC 61169-2). These cable...
INTRODUCTION This part of IEC 60966 is a detail specification which applies to flexible coaxial cables described in the IEC 61196 series. It relates to cable assemblies for radio and TV receivers, and in particular to the cable assemblies subfamily 9,52 (see IEC 61169-2)...
INTRODUCTION This part of IEC 60966 is a detail specification which applies to coaxial cables described in the IEC 61196 series. It relates to cable assemblies for radio and TV receivers, and in particular to the cable assemblies subfamily F (see IEC 61169-24). These...