PURPOSE This John C. Stennis Space Center (SSC) standard (SSTD) outlines the qualified American Society of Mechanical Engineers (ASME) welding procedure for joining carbon steel pipe and fittings by Shielded Metal Arc Welding (SMAW) wire at SSC. APPLICABILITY a. This SSTD...
This specification covers electric-resistance-
This specification covers carbon steel pipe made by the centrifugal casting process intended for use in high-temperature, high-pressure service. This pipe shall be suitable for fusion welding, bending, and other forming operations. Grades for carbon steels...
This specification2 covers seamless carbon steel pipe intended primarily for service at atmospheric and lower temperatures, NPS 1⁄8 to 26 [DN 6 to 650] inclusive, with nominal (average) wall thickness as given in ANSI B36.10. Pipe having other dimensions may be...
This specification covers seamless carbon steel pipe intended primarily service at atmospheric and lower temperatures. The steel shall be killed steel made by one or more of the following processes: open-hearth, electric-furnace, or basic-oxygen. The steel...
This specification covers wrought carbon steel sleeve type pipe couplings suitable for joining carbon steel pipes. Couplings are furnished in two types as follows: Type I couplings are intended for use on all schedules of pipe in which the pipe wall...
APPLICABILITY This SSTD applies to all National Aeronautics and Space Administration (NASA) John C. Stennis Space Center (SSC) contractor and subcontractor personnel involved in the GTAW and SMAW welding of carbon steel pipe.
This specification2 covers seamless carbon steel pipe for high-temperature service (Note 1) in NPS 1⁄8 to NPS 48 [DN 6 to DN 1200] (Note 2) inclusive, with nominal (average) wall thickness as given in ASME B 36.10M. It shall be permissible to furnish pipe having other...
1.1 This specification2 covers seamless carbon steel pipe for high-temperature service (Note 1) in NPS 1/8 to NPS 48 [DN 6 to DN 1200] (Note 2) inclusive, with nominal (average) wall thickness as given in ASME B 36.10M. It shall be permissible to furnish pipe having...
This specification covers electric-resistance-