loading
ASTM CARBON - ASTM STANDARDS ON ACTIVATED CARBON 2ND EDITION
ASTM
A description is not available for this item.
ICBO MANUAL STEEL - ASD MANUAL OF STEEL CONSTRUCTION
ICBO
A description is not available for this item.
AWWA STEEL PIPE SET - AWWA STEEL PIPE SET
AWWA
A description is not available for this item.
NASA SSTD-8070-0040 - ASME Weld Procedure for Carbon Steel Pipe (SMAW)
September 20, 2019 - NASA

PURPOSE This John C. Stennis Space Center (SSC) standard (SSTD) outlines the qualified American Society of Mechanical Engineers (ASME) welding procedure for joining carbon steel pipe and fittings by Shielded Metal Arc Welding (SMAW) wire at SSC. APPLICABILITY a. This SSTD...

ASTM A587-22 - Standard Specification for Electric-Resistance-Welded Low-Carbon Steel Pipe for the Chemical Industry
September 1, 2022 - ASTM International

This specification covers electric-resistance-welded low-carbon steel pipe for use as process lines in chemical industries. The steel shall be aluminum killed steel made by one or more of the following processes: open-hearth, basic-oxygen, or electric-furnace. The...

ASTM A660/A660M-21 - Standard Specification for Centrifugally Cast Carbon Steel Pipe for High-Temperature Service
May 1, 2021 - ASTM International

This specification covers carbon steel pipe made by the centrifugal casting process intended for use in high-temperature, high-pressure service. This pipe shall be suitable for fusion welding, bending, and other forming operations. Grades for carbon steels...

ASTM A524/A524M - Standard Specification for Seamless Carbon Steel Pipe for Atmospheric and Lower Temperatures
March 1, 2021 - ASTM

This specification2 covers seamless carbon steel pipe intended primarily for service at atmospheric and lower temperatures, NPS 1⁄8 to 26 [DN 6 to 650] inclusive, with nominal (average) wall thickness as given in ANSI B36.10. Pipe having other dimensions may be...

ASTM A524/A524M-21 - Standard Specification for Seamless Carbon Steel Pipe for Atmospheric and Lower Temperatures
March 1, 2021 - ASTM International

This specification covers seamless carbon steel pipe intended primarily service at atmospheric and lower temperatures. The steel shall be killed steel made by one or more of the following processes: open-hearth, electric-furnace, or basic-oxygen. The steel...

ASTM F682-82a(2023) - Standard Specification for Wrought Carbon Steel Sleeve-Type Pipe Couplings
May 1, 2023 - ASTM International

This specification covers wrought carbon steel sleeve type pipe couplings suitable for joining carbon steel pipes. Couplings are furnished in two types as follows: Type I couplings are intended for use on all schedules of pipe in which the pipe wall...

NASA SSTD-8070-0039 - ASME GTAW & SMAW Weld Procedure for Carbon Steel Pipe - Maximum 1-Inch Material Thickness
October 29, 2018 - NASA

APPLICABILITY This SSTD applies to all National Aeronautics and Space Administration (NASA) John C. Stennis Space Center (SSC) contractor and subcontractor personnel involved in the GTAW and SMAW welding of carbon steel pipe.

ASTM A106/A106M - Standard Specification for Seamless Carbon Steel Pipe for High-Temperature Service
November 1, 2019 - ASTM

This specification2 covers seamless carbon steel pipe for high-temperature service (Note 1) in NPS 1⁄8 to NPS 48 [DN 6 to DN 1200] (Note 2) inclusive, with nominal (average) wall thickness as given in ASME B 36.10M. It shall be permissible to furnish pipe having other...

ASTM A106/A106M-19a - Standard Specification for Seamless Carbon Steel Pipe for High-Temperature Service
November 1, 2019 - ASTM International

1.1 This specification2 covers seamless carbon steel pipe for high-temperature service (Note 1) in NPS 1/8 to NPS 48 [DN 6 to DN 1200] (Note 2) inclusive, with nominal (average) wall thickness as given in ASME B 36.10M. It shall be permissible to furnish pipe having...

ASTM A587-96(2019) - Standard Specification for Electric-Resistance-Welded Low-Carbon Steel Pipe for the Chemical Industry
March 1, 2019 - ASTM International

This specification covers electric-resistance-welded low-carbon steel pipe for use as process lines in chemical industries. The steel shall be aluminum killed steel made by one or more of the following processes: open-hearth, basic-oxygen, or electric-furnace. The...

PIPELINE SAFETY - PIPELINE SAFETY REGULATIONS
DOT
A description is not available for this item.
HI PIPE FRICTION MANUAL - HI PIPE FRICTION MANUAL
HI/HYDRAUL
A description is not available for this item.
SWI STEEL WINDOWS - THE ARCHITECT'S GUIDE TO STEEL WINDOWS
SWI
A description is not available for this item.
Advertisement