This specification covers the requirements applicable to the design and construction of three classes of centrifugal pump (Class 1, Class 2, and Class 3) for shipboard application. When selecting material combinations, the conditions under which the various materials interact with...
This Practice provides data forms for specifying requirements for horizontal, vertical, and vertical submerged motor centrifugal pumps of 150 kW (200 HP) or greater for water service. This Practice contains two data forms for providing documentation, inspection, and testing...
This standard specifies requirements for centrifugal pumps, including pumps running in reverse as hydraulic power recovery turbines (HPRTs), for use in petroleum, petrochemical, and gas industry process services. This standard is applicable to overhung pumps,...
This specification covers the requirements applicable to the design and construction of three classes of centrifugal pump (Class 1, Class 2, and Class 3) for shipboard application. When selecting material combinations, the conditions under which the various materials interact with...
This Practice provides requirements for design and manufacture of vertical centrifugal pumps of 150 kW (200 HP) or greater used for water services. Comment: Water services include condensate, cooling water, demineralized water, utility water, produced water, treated water, etc....
(a) This Standard is a design and specification standard that covers metallic and solid polymer centrifugal pumps of horizontal, end suction single stage, centerline discharge design. This Standard includes dimensional interchangeability requirements and certain design features to...
This Practice provides requirements for design and manufacture of horizontal centrifugal pumps of 150 kW (200 HP) or greater used for general water services. Comment: General water services include condensate, cooling water, demineralized water, utility water, produced water, treated...
This Practice supplements ASME B73.2-2016, Specification for Vertical In-Line Centrifugal Pumps for Chemical Process. Together, this Practice and ASME B73.2-2016 provide requirements to the manufacturer for design and manufacture of vertical in-line centrifugal pumps....
Maintaining the excellent coverage of centrifugal pumps begun in the First Edition -- called ``useful'' and ``indispensable'' by reviewers -- the Second Edition continues to serve as the most complete and up-to-date working guide yet written for plant and design engineers involved...
In the critical work of maintaining power plant machinery, operating difficulties with centrifugal pumps will inevitably occur because of the essential requirement for electric power plants to operate at all times throughout the year. The root causes and solutions for pump...
This European Standard gives details of a test procedure for packings to be used to seal the stuffing boxes of centrifugal pumps. It gives provisions on the design of test equipment, standard test parameters and reporting criteria. It does not specify performance criteria which should...
This European Standard gives details of a test procedure for packings to be used to seal the stuffing boxes of centrifugal pumps. It gives provisions on the design of test equipment, standard test parameters and reporting criteria. It does not specify performance criteria which should...
This Practice provides requirements for design and manufacture of vertical submerged motor centrifugal pumps of 150 kW (200 HP) or greater used for water services. Comment: Water services include condensate, cooling water, demineralized water, utility water, produced water, treated...
This document specifies test methods and the environmental conditions for evaluating the performance of reciprocating positive displacement pumps and centrifugal pumps designed for crop protection equipment. This document is applicable when defining the performance of...
This specification covers the requirements applicable to the design and construction of three classes of centrifugal pump (Class 1, Class 2, and Class 3) for shipboard application. When selecting material combinations, the conditions under which the various materials interact with...
This Practice describes how to use hydraulic and mechanical criteria to determine a recommended safe operating flow range for centrifugal pumps. This Practice does not provide hard limits for a pump's flow range because of factors that cannot be defined precisely. Purpose This...