loading
ASTM D182-25 - Specification for ASTM Thermometer (Withdrawn 1939)
January 1, 2025 - ASTM International
A description is not available for this item.
ASTM D200-25 - Specification for Coal-Tar Pitch for Roofing, Damp-Proofing and Waterproofing (Withdrawn 1937)
January 1, 2025 - ASTM International
A description is not available for this item.
AS17184D - SCREW, EXTERNALLY RELIEVED BODY (SYNCHRO), CRES (UNS S30200 OR UNS S30300)
January 10, 2024 - SAE International
A description is not available for this item.
AS1368C - FITTING, REDUCER-EXTERNAL THREAD FLARED TUBE FOR SEAL RING
January 10, 2024 - SAE International
A description is not available for this item.
AS1369C - FITTING, PLUG, FLARED TUBE, FOR SEAL RING
January 10, 2024 - SAE International
A description is not available for this item.
J2247_202401 - Truck Tractor Power Outlet for Trailer ABS
January 10, 2024 - SAE International

This SAE Recommended Practice identifies the minimum truck tractor electrical power output of the stop lamp and ABS (antilock brake system) circuits measured at the primary SAE J560 tractor trailer interface connector(s).

AS81824E - Splice, Electric, Crimp, Copper, Environment Resistant FSC 5940
January 9, 2024 - SAE International

The AS81824 specification covers environment resistant, permanent crimp type, splices having heat shrinkable insulating sleeve and meltable environmental seals or heatless sealing sleeves. The splices may be used with tin, nickel, and silver-plated conductors in applications where the total...

AS598A - Aerospace Microscopic Sizing and Counting of Particulate Contamination for Fluid Power Systems
January 9, 2024 - SAE International

This SAE Aerospace Standard (AS) defines the materials, apparatus and procedure for microscopic sizing and counting of particulate contamination of fluid power systems by membrane filtration using microscopic counting.

J2202_202401 - Heavy-Duty Wiring Systems for On-Highway Trucks
January 9, 2024 - SAE International

This SAE Recommended Practice provides general guidelines on the material selection, construction, and qualification of components and wiring systems used to construct nominal 12 VDC and/or 24 VDC electrical wiring systems for heavy-duty vehicles The guidelines are limited to nominal 12 VDC and/or...

AMS3044H - Magnetic Particles, Fluorescent Wet Method, Dry Powder
January 5, 2024 - SAE International

This specification covers fluorescent magnetic particles in the form of a dry powder.

ASTM C48-24 - Specification for Quicklime and Hydrated Lime for Use in the Textile Industry (Withdrawn 1953)
January 1, 2024 - ASTM International
A description is not available for this item.
ASTM D53-24 - Specification for Rubber Belting for Power Transmission (Withdrawn 1928)
January 1, 2024 - ASTM International
A description is not available for this item.
ASTM D102-24 - Specification for Asphalt Cement, 85 to 100 Penetration, for Use in Asphalt-Macadam Pavements (Withdrawn 1939)
January 1, 2024 - ASTM International
A description is not available for this item.
ASTM D166-24(1961) - Specification for Gas and Coking Coals (Withdrawn 1962)
January 1, 2024 - ASTM International
A description is not available for this item.
ASTM D177-24 - Methods of Testing Rubber Hose (Withdrawn 1933)
January 1, 2024 - ASTM International
A description is not available for this item.
AMS6360R - Steel Tubing, Seamless, 0.95Cr - 0.20Mo (0.28 - 0.33C) (SAE 4130), Normalized or Stress Relieved
December 27, 2023 - SAE International

This specification covers an aircraft-quality, low-alloy steel in the form of seamless mechanical tubing.

J518/2_202312 - Hydraulic Flanged Tube, Pipe, and Hose Connections, Four-Screw Flange Connection - Part 2: 42 MPa (Code 62)
December 26, 2023 - SAE International

This SAE Standard covers general and dimensional specifications for the Code 62 metric (Type 1) and inch (Type 2) flanged heads, flange clamps (FC and FCM), and split flange clamps (FCS and FCSM) applicable to four-screw flange type tube, pipe, and hose connections. Also included are the...

Advertisement