This European Standard covers electrically operated metal fans for chimneys that are able to create a stable positive or negative pressure for the chimney. This European Standard covers fans installed inline in the connecting flue pipe (inline fans) or mounted on the chimney...
This European Standard specifies the materials and the dimensional and performance requirements for straight concrete system chimneys for non-balanced flue applications comprising a concrete flue liner and a combination of compatible chimney components, which may be concrete...
This European Standard specifies the materials and the dimensional and performance requirements for straight concrete system chimneys for non-balanced flue applications comprising a concrete flue liner and a combination of compatible chimney components, which may be concrete...
1.1 This specification covers solid kiln fired brick made from clay, shale, or mixtures thereof suitable for use in masonry construction in contact with the chemicals present in flue gases found in industrial chimneys. These brick are normally used with chemical-resistant mortars. 1.2 The...
1.1 This specification covers solid kiln fired brick made from clay, shale, or mixtures thereof suitable for use in masonry construction in contact with the chemicals present in flue gases found in industrial chimneys. These brick are normally used with chemical-resistant mortars. 1.2 The...
This European Standard covers electrically operated metal fans for chimneys that are able to create a stable positive or negative pressure for the chimney. This European Standard covers fans installed inline in the connecting flue pipe (inline fans) or mounted on the chimney...
This document specifies the requirements and test methods for access components comprising a frame and a door or doors which provide access to the flue of a chimney for the purpose of inspection or cleaning. Access components for higher nominal working temperature than 450 °C, positive...
This European Standard specifies the materials, dimensional and performance requirements for straight concrete system chimneys for balanced flue applications comprising a concrete flue liner and a combustion air supply duct, and a combination of compatible chimney components,...
This European Standard specifies the material requirements and test methods for prefabricated elastomeric seals for use in flue liners. It also specifies the requirements for evaluation of conformity. These seals are components in flue liners of different materials such as metal,...
This European Standard specifies the material requirements and test methods for prefabricated elastomeric seals for use in flue liners. It also specifies the requirements for evaluation of conformity. These seals are components in flue liners of different materials such as metal,...
This European Standard specifies requirements and test methods for flue gas silencers made of metal that are used as accessories in order to reduce the noise level of combustions appliances. The standard covers silencers in the connecting flue pipes and on top of chimneys. This standard does...
1.1 This specification establishes the criteria for acceptance, prior to installation, of clay flue liners used for conveying hot gases in masonry chimneys. 1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for...
This document specifies the requirements and test methods for access components comprising a frame and a door or doors which provide access to the flue of a chimney for the purpose of inspection or cleaning. Access components for higher nominal working temperature than 450 °C, positive...
This European standard specifies the general test method for chimney products for their freeze/thaw resistence.