Introduction Scope. Valid for all grab handles. Mission / Theme. Testing of grab handles according to various performance criteria. This specification determines the test conditions and the requirements for the testing of the grab handles in various versions, as well as those of the coat...
Material Description. This specification details the adhesive performance requirements of pressure sensitive adhesive coated hook and loop fasteners. Symbols. Not applicable. Applicability. Bonding hook and loop fasteners. Remarks. This specification is intended to cover only...
This standard establishes minimum performance and labeling requirements for secondary single-use flame resistant protective clothing. Such clothing is designed for use in industrial settings where flame hazards may exist and such clothing will not negatively impact the thermal performance afforded...
This specification covers the requirements for both grey and black thermosetting powder paints. Type One (1) (grey) and Type Two (2) (black) coatings are intended to act as a corrosion resistant primer, where exposure to Ultraviolet (UV) light would require the use of a weatherable topcoat. Type...
This Standards Publication covers specific requirements for Ethylene-Propylene Diene Elastomer (EPDM) insulated solid and stranded wire, designed to the internal wiring of high-reliability electrical and electronic equipment. It addresses 600 V (Type EP) and 5000 V (Type EPD) wire and permits...
This standards publication covers specific requirements for cross-linked, modified polyethylene insulated solid and stranded wire designed to the internal wiring of high reliability electrical and electronic equipment. This document addresses 600 V (Type L), 1000 V (Type LL), and 3000 V (Type LX)...
This standard publication covers specific requirements for silicone rubber insulated stranded wire, designed for the internal wiring of high reliability electrical and electronic equipment. This standards publication addresses 600 V (Type S, ZHS) and 1000 V (Type SS, ZHSS and SSB) wire and permits...
This standards publication covers specific requirements for FEP (Fluorinated Ethylene Propylene) insulated solid and stranded wire, designed for the internal wiring of high reliability electrical and electronic equipment. This standards publication addresses 250 volt (type KT), 600 volt (type K),...
This standards publication covers specific requirements for PTFE (polytetrafluoroethy
ANSI/NEMA HP 8 covers specific requirements for cross-linked, modified polyolefin insulated solid and stranded wire designed for the internal wiring of high-reliability electrical and electronic equipment. ANSI/NEMA HP 8 addresses 600 V (Types LS, ZHDM, ZHDH, and ZH) and 1000 V (Type ZHX) wire and...
1.1 This specification covers nails, spikes, staples, and other driven fasteners, as listed in Table 1. TABLE 1 Classification and Identification Index Type Style Style Identification Table I-Nails (NL) 1. Brads BR 3 2. Barrel BL 4 3. Boat BTH/BTL 5 4. Box A BXA 6 Box B BXB 7 5. Broom BM 8 6....
This standard covers several types and sizes of cable racks and cable rack hooks that are used to support current carrying cables in underground manholes, vaults, and tunnels.