This part of ISO 11452 specifies tests for electromagnetic immunity of electronic components for passenger cars and commercial vehicles, regardless of the propulsion system (e.g. spark-ignition engine, diesel engine, electric motor), to magnetic fields. These sources are classified...
ISO 11452-8:2015 specifies tests for electromagnetic immunity of electronic components for passenger cars and commercial vehicles, regardless of the propulsion system (e.g. spark-ignition engine, diesel engine, electric motor), to magnetic fields. These sources are classified into...
This document specifies the essential dimensions of coil-spring-loaded oil control rings made of steel, of piston ring types SOR (with R-shaped groove) and SOV (with V-shaped groove). This document applies to coil-spring-loaded oil control rings made of steel with a diameter from 60...
Scope and field of application This International Standard specifies the essential dimensions of piston ring types DSF-C, DSF-CNP, SSF, GSF, DSF, DSF-NG and SSF-L coil-spring-loaded oil control rings. For the cast iron part the recommended material is class 10 according to IS0 6621-3. For...
This part of ISO 6626 specifies the essential dimensional features of coil spring loaded oil control rings made of cast iron, types DSF-C, SSF, GSF, DSF, SSF-L, DSF-NG and DSF-CNP. It is applicable to those piston rings in sizes 60 mm to 160 mm, inclusive for reciprocating internal...
This part of ISO 6626 specifies the essential dimensional features of coil-spring-loaded oil control rings made of cast iron, types DSF-C, SSF, GSF, DSF, SSF-L, DSF-NG and DSF-CNP. It is applicable to those piston rings in sizes 60 mm to 110 mm, inclusive, for reciprocating internal...
This part of ISO 4141 specifies test method and performance requirements for electrical coiled cable assemblies for the connection of towing and towed road vehicles equipped with nominal 12 V or 24 V systems.
This document specifies the minimum requirements for securing payload to ensure safe operation of freight wagons, utilizing a train speed of up to 120 km/h. It is serving as a basis for the design and implementation of payload securing methods. Additional requirements in the case of wagons designed...
2-element, 3-position relays for railway signalling circuits up to 250 volts. Mounting, mechanical clearances, bearings, coils, contact capacity, contact pressure, contact resistance, flexible connections, terminals and terminal markings, insulation tests, pick-up and drop away values,...
This document specifies the minimum requirements for securing payload to ensure safe operation of freight wagons, utilizing a train speed of up to 120 km/h It is serving as a basis for the design and implementation of payload securing methods. Additional requirements in the case of wagons designed...
This International Standard specifies the minimum requirements for mono wall and multilayer tubing used in air braking systems on road vehicles. The conformity of production is the responsibility of the tubing manufacturer. The marking of the tubing does not automatically imply that the tube...
This part of ISO/TR 10305 specifies techniques for calibrating field strength measuring devices used in automotive testing for the measurement of electromagnetic fields at frequencies greater than 0 Hz, for both EMC and human protection applications. It has been prepared by German experts using...