loading
MPIF HANDBOOK COMMON - Handbook of the Common Cracks in Green P/M Compacts
January 1, 1998 - MPIF
A description is not available for this item.
IEEE LAN/MAN 802 - IEEE LAN/MAN 802 STANDARDS
IEEE
A description is not available for this item.
IEEE LAN/MAN 802/DFT - IEEE LAN/MAN 802 + DRAFTS STANDARDS
IEEE
A description is not available for this item.
IEEE CABLE MODEMS - CABLE MODEMS: TECHNOLOGIES AND APPLICATIONS
IEEE
A description is not available for this item.
NEMA LAN LICENSE 1 - NEMA LOCAL AREA NETWORK LICENSE - 1 USER
NEMA
A description is not available for this item.
NEMA LAN LICENSE 11-20 - NEMA LOCAL AREA NETWORK LICENSE - 11-20 USERS
NEMA
A description is not available for this item.
NEMA LAN LICENSE 2-5 - NEMA LOCAL AREA NETWORK LICENSE - 2-5 USER
NEMA
A description is not available for this item.
NEMA LAN LICENSE 6-10 - NEMA LOCAL AREA NETWORK LICENSE - 6-10 USERS
NEMA
A description is not available for this item.
ASME LAN LICENSE 1 - ASME LOCAL AREA NETWORK LICENSE - 1 USER
ASME
A description is not available for this item.
IEEE LAN LICENSE 1 - NEMA LOCAL AREA NETWORK LICENSE - 1 USER
IEEE
A description is not available for this item.
IEC 60793-2-40 - Optical fibres – Part 2-40: Product specifications – Sectional specification for category A4 multimode fibres
February 1, 2021 - IEC

This part of IEC 60793 is applicable to category A4 optical multimode fibres and the related subcategories A4a, A4b, A4c, A4d, A4e, A4g, A4h and A4i. These fibres have a plastic core and plastic cladding and may have step-index, multi-step index or graded-index profiles. The fibres are used in...

IEC 60793-2-40 REDLINE - Optical fibres – Part 2-40: Product specifications – Sectional specification for category A4 multimode fibres
February 1, 2021 - IEC

This part of IEC 60793 is applicable to category A4 optical multimode fibres and the related subcategories A4a, A4b, A4c, A4d, A4e, A4g, A4h and A4i. These fibres have a plastic core and plastic cladding and may have step-index, multi-step index or graded-index profiles. The fibres are used in...

TIA-492AAAF - Detail Specification for Class 1a Graded- Index Multimode Optical Fibers; Modification of IEC 60793-2-10:2019, Optical Fibres- Part 2-10: Product Specifications- Sectional Specification for Category A1 Multimode Fibres
April 20, 2020 - TIA

This part of IEC 60793 is applicable to optical fibre sub-categories A1-OM1, A1-OM2, A1-OM3, A1-OM4, A1-OM5, and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables. Sub-categories A1-OM2, A1-OM3, A1-OM4 and A1-OM5 apply to 50/125...

CEI EN IEC 60793-2-10 - Optical fibres Part 2-10: Product specifications - Sectional specification for category A1 multimode fibres
January 1, 2020 - CEI

This part of IEC 60793 is applicable to optical fibre sub-categories A1-OM1, A1-OM2, A1-OM3, A1-OM4, A1-OM5, and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables. Sub-categories A1-OM2, A1-OM3, A1-OM4 and A1-OM5 apply to 50/125...

DS/EN IEC 60793-2-10 - Optical fibres – Part 2-10: Product specifications – Sectional specification for category A1 multimode fibres
July 29, 2019 - DS

IEC 60793-2-10:2017 is applicable to optical fibre sub-categories A1a, A1b, and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables. Sub-category A1a applies to 50/125 mm graded index fibre. Four bandwidth grades are defined as...

IEC 60793-2-10 - Optical fibres – Part 2-10: Product specifications – Sectional specification for category A1 multimode fibres
May 1, 2019 - IEC

This part of IEC 60793 is applicable to optical fibre sub-categories A1-OM1, A1-OM2, A1-OM3, A1-OM4, A1-OM5, and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables. Sub-categories A1-OM2, A1-OM3, A1-OM4 and A1-OM5 apply to 50/125...

IEC 60793-2-10 REDLINE - Optical fibres – Part 2-10: Product specifications – Sectional specification for category A1 multimode fibres
May 1, 2019 - IEC

This part of IEC 60793 is applicable to optical fibre sub-categories A1-OM1, A1-OM2, A1-OM3, A1-OM4, A1-OM5, and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables. Sub-categories A1-OM2, A1-OM3, A1-OM4 and A1-OM5 apply to 50/125...

Advertisement