loading
MPIF HANDBOOK COMMON - Handbook of the Common Cracks in Green P/M Compacts
January 1, 1998 - MPIF
A description is not available for this item.
AASHTO CORE - COMMONLY RECOGNIZED (CORE) STRUCTURAL ELEMENTS
AASHTO
A description is not available for this item.
ASME POWER BOILERS GUIDE - Power Boilers: A Guide to Section I of the ASME Boiler and Pressure Vessel Code
January 1, 2011 - ASME

Section I applies to several types of boilers and components of boilers, such as economizers, superheaters, reheaters, and, in some circumstances, feedwater heaters. Although its title is Rules for Construction of Power Boilers, its scope is somewhat broader. The Preamble to Section I...

IEEE POWER ENGINEERING - IEEE POWER ENGINEERING STANDARDS COMPLETE
IEEE
A description is not available for this item.
IEEE POWER SYSTEM STAB - POWER SYSTEM STABILITY AND CONTROL
IEEE
A description is not available for this item.
IEEE POWER AND CABLES - POWER AND COMMUNICATION CABLES
IEEE
A description is not available for this item.
IEEE POWER SYSTEM OP - POWER SYSTEM OPERATIONS, THIRD EDITION
IEEE
A description is not available for this item.
IEEE POWER SYSTEM PROTECT - POWER SYSTEM PROTECTION
IEEE
A description is not available for this item.
IEEE POWER ENGIN HDBK - POWER ENGINEERING HANDBOOK
IEEE
A description is not available for this item.
IEEE POWER TRANSMISSION - IEEE POWER TRANSMISSION AND DISTRIBUTION
IEEE
A description is not available for this item.
HI POWER PLANT PUMPS - POWER PLANT PUMPS: GUIDELINES FOR APPLICATION AND OPERATION
HI/HYDRAUL
A description is not available for this item.
IEEE POWER CAPACITORS - IEEE POWER CAPACITORS
IEEE
A description is not available for this item.
ASTM D6820-25 - Standard Guide for Use of the Time Domain Electromagnetic Method for Geophysical Subsurface Site Investigation
July 1, 2025 - ASTM International

5.1 Concepts: 5.1.1 All TDEM/TEM instruments are based on the concept that a time-varying magnetic field generated by a change in the current flowing in a large loop on the ground will cause current to flow in the earth below it (Fig. 3). In the typical TDEM/TEM system, these earth-induced currents...

ASTM D5335-24 - Standard Test Method for Linear Coefficient of Thermal Expansion of Rock Using Bonded Electric Resistance Strain Gauges
July 1, 2024 - ASTM International

1.1 This test method covers the laboratory determination of the linear (one-dimensional) coefficient of thermal expansion of rock using bonded electric resistance strain gauges. This test method is intended for evaluation of intact rock cores. Discontinuities in the rock mass, such as...

Advertisement