loading
ISO 2162-1 - Technical Product Documentation - Springs - Part 1: Simplified Representation
January 1, 1993 - ISO

This part of ISO 2162 gives rules for the simplified representation of compression, extension, torsion, disc, spiral and leaf springs on technical drawings.

DS/EN ISO 2162-2 - Technical product documentation - Springs - Part 2: Data sheets for cylindrical helical compression springs
October 22, 1996 - DS

This part of ISO 2162 establishes a unified system for the representation of technical data and for the representation of cylindrical helical compression springs to be used in technical product documentation intended for tender and/or order drawings.

IETF RFC 7692 - Compression Extensions for WebSocket
December 1, 2015 - IETF

This document defines a framework for creating WebSocket extensions that add compression functionality to the WebSocket Protocol. An extension based on this framework compresses the payload data portion of WebSocket data messages on a per-message basis using parameters negotiated during the...

Digital Image Compression Techniques
January 1, 2009 - SPIE

In order to utilize digital images effectively, specific techniques are needed to reduce the number of bits required for their representation. This Tutorial Text provides the groundwork for understanding these image compression tecniques and presents a number of different schemes that have...

GMW16695 - Sealer Compression Density Test
October 1, 2017 - GMW

Purpose. A Johnstone test apparatus or equivalent (see SAE J1864) is used to conduct this test. A sealed steel cylinder (of initial volume of 150.76 cc) is filled completely, with material to be tested, loaded into the check load frame and subjected to a progressive increase in loading upon the...

ISO 4506 - Hardmetals - Compression test
February 1, 2018 - ISO

This document specifies a method of determining the ultimate strength and proof stress of cemented carbide under uniaxial compressive loads.

GM9914P - Sealer Compression Density Test
August 1, 2012 - GMNA

This Procedure is used to determine the physical behavior of a sealer material under pressure conditions. The materials compressibility/rebound characteristics are determined by this procedure. This test is of particular value for materials containing fragile filler components such as glass...

BS 6612 - Specification for Graduated Compression Hosiery
June 28, 1985 - BSI

Covers hosiery exerting compression on upright legs, including pantihose, thigh-length and knee-length garments. Does not cover non-ambulatory garments, shaped bandages or individually-made garments. Specifies requirements for compression, compression profile,...

ISO FDIS 4506 - HARDMETALS - COMPRESSION TEST
ISO
A description is not available for this item.
IOS 4506 - HARDMETALS - COMPRESSION TEST
ISO
A description is not available for this item.
ISO DIS 4506 - HARDMETALS - COMPRESSION TEST
ISO
A description is not available for this item.
CAGI 2540 - Principles of Air Compression
CAGI

14-minute video which examines in layman's language the theory and principles involved in the compression of air. It shows how both positive displacement and dynamic type compressors operate and introduces the audience to key terms such as PSIG, SCFM, relative humidity and dew point.

SMPTE ST 2042-1 - VC-2 Video Compression
August 2, 2012 - SMPTE

This standard defines the VC-2 video compression system through the stream syntax, entropy coding, coefficient unpacking process and picture decoding process. The decoder operations are defined by means of a mixture of pseudo-code and mathematical operations. VC-2 is an intra frame video...

ISO 11891 - Hot formed helical compression springs - Technical specifications
April 15, 2012 - ISO

This International Standard specifies the materials, shapes, spring characteristics, tolerances, manufacturing requirements and test methods for common helical compression springs, which are made from hot coiled round section steel bar, and then quenched and tempered...

DIN 7331 - Compression rivets
March 1, 2011 - DIN
A description is not available for this item.
IETF RFC 3321 - Signaling Compression (SigComp) - Extended Operations
January 1, 2003 - IETF

This document describes how to implement certain mechanisms in Signaling Compression (SigComp), RFC 3320, which can significantly improve the compression efficiency compared to using simple permessage compression. SigComp uses a Universal Decompressor Virtual Machine (UDVM) for...

JIS C 2804 - Compression Terminals
March 1, 1995 - JSA
A description is not available for this item.
ISO 1856 - Flexible cellular polymeric materials - Determination of compression set
June 1, 2018 - ISO

This document specifies three methods for determining the compression set of flexible cellular materials. This document applies to latex and polyurethane foams of thickness greater than 2 mm.

Advertisement