This document specifies the measurement and test methods for the general characteristics of cold formed helical compression springs made from round wire, excluding dynamic testing.
This document specifies the measurement and test methods for the general characteristics of cold formed helical compression springs made from round wire, excluding dynamic testing.
This document specifies the measurement and test methods excluding dynamic testing for general characteristics of cold formed helical compression springs made from round wire.
This document specifies the measurement and test methods excluding dynamic testing for general characteristics of cold formed helical compression springs made from round wire.
This International Standard specifies the materials, shapes, spring characteristics, tolerances, manufacturing requirements and test methods for common helical compression springs, which are made from hot coiled round section steel bar, and then quenched and tempered...
This document defines a framework for creating WebSocket extensions that add compression functionality to the WebSocket Protocol. An extension based on this framework compresses the payload data portion of WebSocket data messages on a per-message basis using parameters negotiated during the...
Purpose. A Johnstone test apparatus or equivalent (see SAE J1864) is used to conduct this test. A sealed steel cylinder (of initial volume of 150.76 cc) is filled completely, with material to be tested, loaded into the check load frame and subjected to a progressive increase in...
In order to utilize digital images effectively, specific techniques are needed to reduce the number of bits required for their representation. This Tutorial Text provides the groundwork for understanding these image compression tecniques and presents a number of different schemes that have...
The purpose of this part of IEC 61300 is to describe the procedure required to measure the spring compression force of the coupling sleeve for rectangular ferrule multi-fibre connectors.
This part of IEC 60352 is applicable to compression mount connections with metallic spring contacts for use in telecommunication equipments and in other electronic devices employing similar techniques. Information on materials and data from industrial experience are included in...
Scope and object This part of IEC 60352 is applicable to compression mount connections with metallic spring contacts for use in telecommunication equipments and in other electronic devices employing similar techniques. Information on materials and data from industrial experience are...
The purpose of this part of IEC 61300 is to describe the procedure required to measure the spring compression force of the coupling sleeve for rectangular ferrule multi-fibre connectors.
The purpose of this part of IEC 61300 is to describe the procedure required to measure the spring compression force of the coupling sleeve for rectangular ferrule multi-fibre connectors.
Narrow Your Results