loading
NEMA ELECTRICAL - ELECTRICAL INDUSTRY BUSINESS COMMUNICATIONS GUIDELINES
NEMA
A description is not available for this item.
NFPA ELECTRICAL - ELECTRICAL INSPECTION MANUAL
NFPA
A description is not available for this item.
IEEE ELECTRICAL HDBK - ELECTRICAL ENGINEERING HANDBOOK, SECOND EDITION
IEEE
A description is not available for this item.
NEMA EN P1 - NEMA 250 Enclosure Types
January 1, 2020 - NEMA

The purpose of this document is to provide general information on the definitions of NEMA enclosure types, a guide for comparing specific applications of enclosures, and a comparison between NEMA enclosure type numbers, and ANSI/IEC enclosure classification designations....

IEEE C57.12.31 - Pole-Mounted Equipment—Enclosure Integrity
December 3, 2020 - IEEE

This standard covers conformance tests and requirements for the enclosure integrity of pole-mounted electrical equipment containing apparatus energized in excess of 600 V. These enclosures contain energized electrical apparatus, typically not accessible to the general...

ATIS 0600003 - Battery Enclosure and Rooms/Areas
May 1, 2018 - ATIS

This standard covers requirements including procedures to identify and manage contaminants and atmospheric conditions that can be present in telecommunications battery rooms and enclosures. Purpose The purpose of this standard is to highlight industry-wide requirements including methods and...

IEEE C57.12.28 - Pad-Mounted Equipment-Enclosure Integrity
May 16, 2014 - IEEE

This standard covers conformance tests and requirements for the integrity of above grade pad-mounted enclosures containing apparatus energized in excess of 600 V that may be exposed to the public including, but not limited to, the following types of equipment enclosures: - Pad-mounted...

ASTM E2947-16a - Standard Guide for Building Enclosure Commissioning
June 1, 2016 - ASTM International

5.1 This guide provides recommendations for the enclosure commissioning process from its project planning through design, construction and occupancy and operation phases. This guide is intended for various building types. Although Practice E2813 defines two levels of enclosure...

ASTM E2947-16 - Standard Guide for Building Enclosure Commissioning
February 1, 2016 - ASTM International

5.1 This guide provides recommendations for the enclosure commissioning process from its project planning through design, construction and occupancy and operation phases. This guide is intended for various building types. Although Practice E2813 defines two levels of enclosure...

UL 2416 - Audio/Video, Information and Communication Technology Equipment Cabinet, Enclosure and Rack Systems
March 11, 2015 - ULSE

1.1 This Standard covers requirements for Audio/Video, Information and Communication Technology Equipment Cabinet, Enclosure and Rack Systems. For the purpose of this Standard cabinet, enclosure and rack systems are all referred to as "enclosure systems." 1.2 Enclosure...

ASTM E2947-25 - Standard Guide for Building Enclosure Commissioning
February 15, 2025 - ASTM International

5.1 This guide provides recommendations for the enclosure commissioning process from its project planning through design, construction and occupancy and operation phases. This guide is intended for various building types. Although Practice E2813 defines two levels of enclosure...

ASTM E2947-15 - Standard Guide for Building Enclosure Commissioning
August 1, 2015 - ASTM International

1.1 Purpose-This guide provides procedures, methods and documentation techniques that may be used in the application of the building enclosure commissioning (BECx) process. This guide is complementary to Practice E2813 and is aligned with ANSI/ASHRAE/IES Standard 202 and ASHRAE Guideline 0....

ASTM E2947-14 - Standard Guide for Building Enclosure Commissioning
November 1, 2014 - ASTM International

1.1 Purpose-This guide provides procedures, methods and documentation techniques that may be used in the application of the building enclosure commissioning (BECx) process. This guide is complementary to Practice E2813 and is aligned with ANSI/ASHRAE/IES Standard 202 and ASHRAE Guideline 0....

ASTM E2947-21a - Standard Guide for Building Enclosure Commissioning
October 15, 2021 - ASTM International

5.1 This guide provides recommendations for the enclosure commissioning process from its project planning through design, construction and occupancy and operation phases. This guide is intended for various building types. Although Practice E2813 defines two levels of enclosure...

ASTM E2947-21 - Standard Guide for Building Enclosure Commissioning
February 1, 2021 - ASTM International

5.1 This guide provides recommendations for the enclosure commissioning process from its project planning through design, construction and occupancy and operation phases. This guide is intended for various building types. Although Practice E2813 defines two levels of enclosure...

IEEE C57.12.32 - Standard for Submersible Equipment-Enclosure Integrity
May 21, 2019 - IEEE

This standard covers conformance tests and requirements for the integrity of submersible electrical equipment intended for installation in submerged or partially submerged environments. These enclosures contain energized electrical apparatus, typically not accessible to the...

ASTM E2813-26 - Standard Practice for Building Enclosure Commissioning
April 1, 2026 - ASTM International

6.1 This practice is intended to serve as a concise, authoritative, and technically sound practice for building enclosure commissioning (BECx) that is based upon: 6.1.1 The owner project requirements; 6.1.2 Clearly defined and enforceable levels of BECx; and 6.1.3 Minimum core competencies...

ASTM E2813-24 - Standard Practice for Building Enclosure Commissioning
April 15, 2024 - ASTM International

6.1 This practice is intended to serve as a concise, authoritative, and technically sound practice for Building Enclosure Commissioning (BECx) that is based upon: 6.1.1 The Owner Project Requirements; 6.1.2 Clearly defined and enforceable levels of BECx; and 6.1.3 Minimum core competencies...

Advertisement