loading
IEEE NETWORK MANAGEMENT - THE CURRENT GUIDE TO NETWORK MANAGEMENT (CD-ROM)
IEEE
A description is not available for this item.
IEEE COMPUTER COMMUNICATE - COMPUTER COMMUNICATIONS AND NETWORKS
IEEE
A description is not available for this item.
IEEE COMPUTER PIONEERS - COMPUTER PIONEERS
IEEE
A description is not available for this item.
IEEE COMPUTER-AIDED - COMPUTER-AIDED DESIGN OF ANALOG INTEGRATED CIRCUITS
IEEE
A description is not available for this item.
IEEE CABLE MODEMS - CABLE MODEMS: TECHNOLOGIES AND APPLICATIONS
IEEE
A description is not available for this item.
AIR6236A - In-House Verification of EMI Test Equipment
June 24, 2022 - SAE International

This AIR provides guidance to the EMI test facility on how to check performance of the following types of EMI test equipment: Current probe Line Impedance Stabilization Network (LISN) Directional coupler Attenuator Cable loss Low noise preamplifier Rod antenna base Passive antennas...

TIA DATA CENTER SET - TIA Data Center Set Of 8 TIA TR-42 Standards
January 1, 2022 - TIA

This focused set of TIA Standards enables the planning and installation of a structured data/phone cabling system for data centers and computer rooms. The topology specified in this set is intended to be applicable to any size data center, including single tenant enterprise data...

ITU-T K.20 - Resistibility of telecommunication equipment installed in a telecommunication centre to overvoltages and overcurrents
November 1, 2019 - ITU-T

This Recommendation specifies resistibility requirements and test procedures for equipment installed in a telecommunication centre where the earthing, bonding and cabling between equipment or racks are in accordance with [ITU-T K.27]. This Recommendation applies to both external and internal...

BICSI N1 - Installation Practices for Telecommunications and ICT Cabling and Related Cabling Infrastructure
January 1, 2019 - BICSI

A structured cabling system is a complete collective configuration of cabling and associated hardware on a premise, which when installed provides a comprehensive telecommunications infrastructure. This infrastructure is intended to support a wide range of telecommunications and...

ASTM F3427-20 - Standard Practice for Documenting Environmental Conditions for Utilization with Exoskeleton Test Methods
March 1, 2020 - ASTM International

4.1 This section provides a description of the environmental conditions listed in Section 1 and describes the sub-conditions within each condition. Examples provided for many of the conditions and sub-conditions are provided as guidance only. Each of the conditions described should be evaluated and...

ISA INDUSTRIAL NETWORK SE - Industrial Network Security
January 1, 2010 - ISA

Nowadays one only needs to read the newspaper headlines to appreciate the importance of Industrial Network Security. Almost daily an article comes out describing the threat to our critical infrastructure, from spies in our electrical grid to the looming threat of cyberwar.Whether we talk...

CSA ISO/IEC 11801-5 - Information technology - Generic cabling for customer premises - Part 5: Data centres
January 1, 2019 - CSA

This part of ISO/IEC 11801 specifies generic cabling within and to the computer room spaces of data centre premises, or data centre spaces within other types of buildings. It covers balanced cabling and optical fibre cabling. This document is optimized for premises in...

CEI EN 50173-5 - Information technology - Generic cabling systems Part 5: Data centre spaces
September 1, 2018 - CEI

This standard specifies generic cabling within computer room spaces in data centre premises, or data centre spaces within other types of building. It covers balanced cabling and optical fibre cabling. This standard specifies directly or via reference to EN 50173-1 the: -...

DS/EN 50173-5 - Information technology – Generic cabling systems – Part 5: Data centre spaces
June 26, 2018 - DS

This standard specifies generic cabling within computer room spaces in data centre premises, or data centre spaces within other types of building. It covers balanced cabling and optical fibre cabling. This standard specifies directly or via reference to EN 50173-1 the: -...

ASTM F3218-19 - Standard Practice for Documenting Environmental Conditions for Utilization with A-UGV Test Methods
September 1, 2019 - ASTM International

4.1 This section provides a description of the environmental conditions listed in Section 1 and describes the sub-conditions within each condition. Examples provided for many of the conditions and sub-conditions are provided as guidance only. Each of the conditions described should be evaluated and...

ATIS 0600307 - Fire Resistance Criteria – Ignitability Requirements for Equipment Assemblies, Ancillary Non-Metallic Apparatus, and Fire Spread Requirements for Wire and Cable
May 1, 2018 - ATIS

This standard is intended to cover the fire resistance characteristics of equipment assemblies and selected products and materials used within service provider's telecommunications networks, including OSP enclosures and battery systems. The criteria within this standard are not applicable to...

API THIRD PARTY NETWORK - Standard for Third Party Network Connectivity
November 1, 2007 - API

This standard provides guidance to members of the American Petroleum Institute (API) for implementing secure third-party connections between the information technology systems and network of two companies that have a business relationship and a common objective.

Advertisement