loading
ANSI A38.1 - STEEL SPIRALS FOR ROUND REINFORCED CONCRETE COLUMN
ANSI
A description is not available for this item.
ACI 441R - High-Strength Concrete Columns: State of the Art
January 1, 1996 - ACI

One application of high-strength concrete (HSC) has been in the columns of buildings. In 1968 the lower columns of the Lake Point Tower building in Chicago, Illinois, were constructed using 52 MPa concrete.1 More recently, several high rise buildings1-4 have utilized...

Design of High Strength Steel Reinforced Concrete Columns: A Eurocode 4 Approach
April 23, 2018 - CRC

This book is the companion volume to Design Examples for High Strength Steel Reinforced Concrete Columns - A Eurocode 4 Approach. Guidance is much needed on the design of high strength steel reinforced concrete (SRC) columns beyond the remit of Eurocode 4. Given the much...

ACI 441.1R - Report on Equivalent Rectangular Concrete Stress Block and Transverse Reinforcement for High- Strength Concrete Columns
July 1, 2018 - ACI

INTRODUCTION High-strength concrete (HSC) has advantages over normal-strength concrete (NSC), especially for columns of high-rise buildings, as it reduces column sizes and increases the durability of concrete (Smith and Rad 1989). Moreover, HSC can be advantageous...

Design Examples for High Strength Steel Reinforced Concrete Columns: A Eurocode 4 Approach
April 23, 2018 - CRC

This book is the companion volume to Design of High Strength Steel Reinforced Concrete Columns - A Eurocode 4 Approach. This book provides a large number of worked examples for the design of high strength steel reinforced concrete (SRC) columns. It is based on the...

ACI SP-293 CD - Reinforced Concrete Columns with High Strength Concrete and Steel Reinforcement
January 1, 2013 - ACI

This CD consists of 10 papers that were presented at a technical session sponsored by ACI Committee 441 at the ACI Convention in Toronto. Ontario, Canada in October 2012.

ICBO CONCRETE MANUAL - CONCRETE MANUAL
ICBO
A description is not available for this item.
ICC CONCRETE MANUAL - BASED ON THE 2015 IBC AND 318-14
ICC
A description is not available for this item.
NR BRS-SC 30 - CCTV Camera Column Concrete Foundation
March 10, 1988 - NR
A description is not available for this item.
CS CAS34 - High strength concrete columns and normal strength slabs
May 1, 2014 - CS UK
A description is not available for this item.
CS CAS33 - Axial shortening of concrete columns in high-rise buildings
January 1, 2008 - CS UK
A description is not available for this item.
Reinforced Concrete Beams, Columns and Frames: Mechanics and Design
January 1, 2012 - WILEY

This book is focused on the theoretical and practical design of reinforced concrete beams, columns and frame structures. It is based on an analytical approach of designing usual reinforced concrete structural elements, which is compatible with most International design rules,...

BS 1308 - Specification for Concrete Street Lighting Columns
August 28, 1970 - BSI

Columns of reinforced and prestressed concrete, mounting heights 12, 10, 8, 6, 5, 4 metres. Concrete, reinforcement, cover, finish, lantern fixing, door openings, accommodation for service connections. Concrete strength, water absorption, structural strength (type test).

ASTM C1610/C1610M-24 - Standard Test Method for Static Segregation of Self-Consolidating Concrete Using Column Technique
December 15, 2024 - ASTM International

5.1 This test method provides users with a procedure to determine the potential static segregation of self-consolidating concrete. Note 1: This test method may not be sufficiently rapid to evaluate self-consolidating concrete mixtures in the field before placement. Test Method C1712...

ASTM C1610/C1610M-06a - Standard Test Method for Static Segregation of Self-Consolidating Concrete Using Column Technique
December 15, 2006 - ASTM International

This test method provides users with a laboratory procedure to determine the potential static segregation of self-consolidating concrete. This test method shall be used to develop self-consolidating concrete mixtures with segregation not exceeding specified limits. Self-consolidating...

ASTM C1610/C1610M-21 - Standard Test Method for Static Segregation of Self-Consolidating Concrete Using Column Technique
May 15, 2021 - ASTM International

5.1 This test method provides users with a procedure to determine the potential static segregation of self-consolidating concrete. Note 1: This test method may not be sufficiently rapid to evaluate self-consolidating concrete mixtures in the field before placement. Test Method C1712...

ASTM C1610/C1610M-19 - Standard Test Method for Static Segregation of Self-Consolidating Concrete Using Column Technique
June 15, 2019 - ASTM International

5.1 This test method provides users with a procedure to determine the potential static segregation of self-consolidating concrete. Note 1: This test method may not be sufficiently rapid to evaluate self-consolidating concrete mixtures in the field before placement. Test Method C1712...

ASTM C1610/C1610M-17 - Standard Test Method for Static Segregation of Self-Consolidating Concrete Using Column Technique
June 15, 2017 - ASTM International

5.1 This test method provides users with a procedure to determine the potential static segregation of self-consolidating concrete. Note 1: This test method may not be sufficiently rapid to evaluate self-consolidating concrete mixtures in the field before placement. Test Method C1712...

ASTM C1610/C1610M-14 - Standard Test Method for Static Segregation of Self-Consolidating Concrete Using Column Technique
April 1, 2014 - ASTM International

5.1 This test method provides users with a procedure to determine the potential static segregation of self-consolidating concrete. Note 1: This test method may not be sufficiently rapid to evaluate self-consolidating concrete mixtures in the field before placement. Test Method C1712...

Advertisement