loading
UFGS-32 16 19 - CONCRETE CURBS, GUTTERS AND SIDEWALKS
May 1, 2018 - NASA

NOTE: This guide specification covers the requirements for concrete sidewalks and curbs and gutters.

JIS A 5306 - Concrete curb-gutters and Reinforced concrete curb-gutters
January 1, 1994 - JSA
A description is not available for this item.
JIS A 5307 - Concrete curbs
January 1, 1993 - JSA
A description is not available for this item.
UFGS-32 16 13 - CONCRETE SIDEWALKS AND CURBS AND GUTTERS
April 1, 2008 - NASA

NOTE: This guide specification covers the requirements for concrete sidewalks and curbs and gutters.

ICBO CONCRETE MANUAL - CONCRETE MANUAL
ICBO
A description is not available for this item.
ICC CONCRETE MANUAL - BASED ON THE 2015 IBC AND 318-14
ICC
A description is not available for this item.
GMW15193 - Durability Event: Curb Pushaway
July 1, 2020 - GMW
A description is not available for this item.
GMW14558 - Curb Bumping – 45 Degree
August 1, 2019 - GMW
A description is not available for this item.
GMW14559 - Curb Bumping - Parallel
August 1, 2019 - GMW
A description is not available for this item.
GMW14937 - Curb Bumping - Lateral Impact
February 1, 2018 - GMW
A description is not available for this item.
GME L/R-9-4 - Curb Push Away Test
July 1, 2012 - GME
A description is not available for this item.
GMI R-3-4 - Curb Skid Test 45°
December 1, 2007 - GME

Purpose This test shows weak points of the steering system and front wheel suspension by inducing accident like situations.

GMI R-3-2 - Curb Skid Test 30°
December 1, 2007 - GME

Purpose This test shows weak points of the steering system and front wheel suspension by inducing accident like situations.

GMKOREA EDS-T-8208 - CURB SKID TEST
June 23, 2006 - GMKOREA
A description is not available for this item.
GME R-3-2 - Curb Skid Test 30°
July 1, 1996 - GME
A description is not available for this item.
ASTM C1059-99 - Standard Specification for Latex Agents for Bonding Fresh To Hardened Concrete
February 10, 1999 - ASTM International

1.1 This specification covers latex bonding agents, suitable for brush, broom, or spray application, to bond fresh concrete to hardened concrete. 1.2 These bonding agents are intended for bonding new concrete to old concrete such as interior surfaces, floors, roadways,...

PIP STI03310 - Concrete General Notes and Typical Details
October 1, 2011 - PIP

This Practice provides typical details for concrete pads for ladders and stairs, octagon foundation drains, ledger and curb angles for grating and floor plate; and describes clearances and spacing requirements for reinforcing steel for foundations and structural columns and beams....

GMKOREA EDS-T-8210 - REAR WHEEL CURB CLIMB TEST
June 21, 2007 - GMKOREA
A description is not available for this item.
GMKOREA EDS-T-8209 - REAR LATERAL CURB STRIKE TEST
June 23, 2006 - GMKOREA
A description is not available for this item.
GME R-3-4 - Curb Skid Test 45 Degree
July 1, 1996 - GME
A description is not available for this item.
Advertisement