loading
ASTM E1155-96(2001) - Standard Test Method for Determining FF Floor Flatness and FL Floor Levelness Numbers
January 1, 2001 - ASTM International

This test method provides statistical (and graphical) information concerning floor surface profiles. Results of this test method are used primarily to: 5.2.1 Establish compliance of randomly trafficked floor surfaces with specified FF Flatness and FL Levelness tolerances, 5.2.2...

ASTM E1155/E1155M-23 - Standard Test Method for Determining F F Floor Flatness and F L Floor Levelness Numbers
January 15, 2023 - ASTM International

1.1 This test method covers a quantitative method of measuring floor surface profiles to obtain estimates of the floor's characteristic FF Flatness and FL Levelness Face Floor Profile Numbers (F-Numbers). 1.2 The values stated in either SI units or inch-pound units are to be...

ASTM E1155-20 - Standard Test Method for Determining F F Floor Flatness and F L Floor Levelness Numbers
July 1, 2020 - ASTM International

1.1 This test method covers a quantitative method of measuring floor surface profiles to obtain estimates of the floor's characteristic FF Flatness and FL Levelness Face Floor Profile Numbers (F-Numbers) using the inch-pound system of units. Note 1: A complete metric companion...

ASTM E1155-14 - Standard Test Method for Determining F F Floor Flatness and F L Floor Levelness Numbers
April 1, 2014 - ASTM International

1.1 This test method covers a quantitative method of measuring floor surface profiles to obtain estimates of the floor's characteristic FF Flatness and FL Levelness Face Floor Profile Numbers (F-Numbers) using the inch-pound system of units. Note 1: A complete metric companion...

ASTM E1155-96(2008) - Standard Test Method for Determining FF Floor Flatness and FL Floor Levelness Numbers
November 15, 2008 - ASTM International

1.1 This test method covers a quantitative method of measuring floor surface profiles to obtain estimates of the floor's characteristic FF Flatness and FL Levelness Face Floor Profile Numbers (F-Numbers) using the inch-pound system of units. Note 1-A complete metric companion...

ASTM E1155M-96(2008) - Standard Test Method for Determining FF Floor Flatness and FL Floor Levelness Numbers [Metric]
January 15, 2008 - ASTM International

1.1 This test method covers a quantitative method of measuring floor surface profiles to obtain estimates of the floor's characteristic FF Flatness and FL Levelness Face Floor Profile Numbers (F-Numbers) using the metric (SI) system of units. Note 1-This is the metric companion...

ASTM E1155M - Standard Test Method for Determining FF Floor Flatness and FL Floor Levelness Numbers (Metric)
April 1, 2014 - ASTM

This test method covers a quantitative method of measuring floor surface profiles to obtain estimates of the floor's characteristic FF Flatness and FL Levelness Face Floor Profile Numbers (F-Numbers) using the metric (SI) system of units. NOTE 1-This is the metric companion to...

ASTM E1155 - Standard Test Method for Determining FF Floor Flatness and FL Floor Levelness Numbers
July 1, 2020 - ASTM

This test method covers a quantitative method of measuring floor surface profiles to obtain estimates of the floor's characteristic FF Flatness and FL Levelness Face Floor Profile Numbers (F-Numbers) using the inch-pound system of units. NOTE 1-Acomplete metric companion to...

ASTM E1155M-96 - Standard Test Method for Determining FF Floor Flatness and FL Floor Levelness Numbers [Metric]
January 1, 2001 - ASTM International

1.1 This test method covers a quantitative method of measuring floor surface profiles to obtain estimates of the floor's characteristic FF Flatness and FL Levelness Face Floor Profile Numbers (F-Numbers) using the metric (SI) system of units. Note 1--This is the metric...

ASTM E1155M-96(2001) - Standard Test Method for Determining FF Floor Flatness and FL Floor Levelness Numbers [Metric]
January 1, 2001 - ASTM International

1.1 This test method covers a quantitative method of measuring floor surface profiles to obtain estimates of the floor's characteristic FF Flatness and FL Levelness Face Floor Profile Numbers (F-Numbers) using the metric (SI) system of units. Note 1--This is the metric...

ASTM E1155-96 - Standard Test Method for Determining FF Floor Flatness and FL Floor Levelness Numbers
January 1, 2001 - ASTM International

1.1 This test method covers a quantitative method of measuring floor surface profiles to obtain estimates of the floor's characteristic FF Flatness and FL Levelness Face Floor Profile Numbers (F-Numbers) using the inch-pound system of units. Note 1--A complete metric companion...

ASTM E1155M-14 - Standard Test Method for Determining F F Floor Flatness and F L Floor Levelness Numbers (Metric) (Withdrawn 2023)
April 1, 2014 - ASTM International

1.1 This test method covers a quantitative method of measuring floor surface profiles to obtain estimates of the floor's characteristic FF Flatness and FL Levelness Face Floor Profile Numbers (F-Numbers) using the metric (SI) system of units. Note 1: This is the metric...

ICBO CONCRETE MANUAL - CONCRETE MANUAL
ICBO
A description is not available for this item.
ICC CONCRETE MANUAL - BASED ON THE 2015 IBC AND 318-14
ICC
A description is not available for this item.
FORD WSB-M2F174-A1 - POLYVINYL CHLORIDE (PVC) FLOOR MATS, EMBOSSED, FLAT ***TO BE USED WITH FORD WSS-M99P1111-A***
January 2, 2003 - FORD

1. SCOPE The material defined by these specifications is a polyvinyl chloride floor mat of good quality and uniform construction suitable for flat die cut and molded parts.

FORD WSB-M99D63-A1 - POLYPROPYLENE (PP) FLOOR MAT, GRAINED, FLAT ***TO BE USED WITH FORD WSS-M99P1111-A***
December 19, 2006 - FORD

The material defined by this specification is a floor mat made of modified polypropylene of good quality and uniform construction, suitable for flat and shaped parts.

GMKOREA EDS-M-6216 - Flat Type Carpet for Floor Lining
September 1, 2010 - GMKOREA

Introduction Note: Nothing in this standard supersedes applicable laws and regulations. Note: In the event of conflict between the Korean and English language, the Korean language shall take precedence. Purpose. This specification specifies the requirements of basic property for patterns and...

GMKOREA EDS-M-6225 - Flat Type Carpet for Floor Lining
September 1, 2010 - GMKOREA

Introduction Note: Nothing in this standard supersedes applicable laws and regulations. Note: In the event of conflict between the Korean and English language, the Korean language shall take precedence. Purpose. This specification specifies the requirement of basic property for patterns and...

Advertisement