This Standard provides rules and requirements for the design, fabrication, erection, and use of concrete formwork which provide temporary lateral support or containment of freshly placed concrete for buildings and other structures during fbeir construction, alteration, or...
Offers insights on currently-used concrete formwork structures, from classification, system components and materials' properties to selection and construction requirements and procedures, while considering product quality, labour, safety and economic factors throughout. The text...
The 8th Edition, authored by David W. Johnston, North Carolina State University, is a major revision of the document to bring it up-to-date with "Guide to Formwork for Concrete (ACI 347R-14)." Revisions include referencing current standards and practices, removing outdated or...
This standard is intended to be used to determine the fresh concrete pressure on vertical formwork by concrete according to DIN EN 206-1 and DIN 1045-2, and by self-compacting concrete (SCC) according to DAfStb-Richtlinie "Selbstverdichtender
This guide covers: a) A listing of information to be included in the contract documents b) Design criteria for horizontal and vertical loads on formwork c) Design considerations, including safety factors for determining the capacities of formwork accessories d) Preparation of...
This report describes the method of housing construction which involves the use of expanded polystyrene (EPS) permanent insulating formwork. The EPS moulds are manufactured in 'panel' or 'block' forms and assembled together to provide the formwork into which concrete is poured...
Modern formwork systems are designed for speed and efficiency. This publication describes generic types of formwork system that are widely available. It considers their applications, advantages and main features related to health and safety and sustainability performance. They are...
Defines terms relating to formwork for concrete.
Discusses the buildability aspects of, and the adequacy of the structural fabric provided by, EPS permanent formwork systems.
This study comprise one element of research being conducted by the U.S. Army Corps of Engineers to develop innovative materials and systems for economical and durable maintenance and repair of concrete structures. Based on the cost of repairing the country's aging infractructure (estimated...
Preface ACI Compilations combine material previously published in Institute periodicals to provide compact and ready reference on specific topics. The Material in a compilation does not necessarily represent the opinion of an ACI technical committee - only the opinions of the individual authors....
Narrow Your Results