This European Standard deals with the requirements, the basic performance criteria and evaluation of conformity for precast beams made of reinforced or prestressed normal or lightweight concrete according to EN 1992-1-1:2004, with or without clay shell, used in conjunction with blocks...
This Standard specifies requirements for highly water absorbent, highly water retentive ceramic pavement blocks (hereafter referred to as blocks) which are manufactured by forming, baking and hardening a mixture of materials mainly composed of KIRA and which are used for paving open...
This European Standard is applicable to gully tops and manhole tops made of flake graphite cast iron and/or spheroidal graphite cast iron whether in combination with concrete or not, with a clear opening up to and including 1 000 mm for covering gullies, manholes and inspection chambers for...
This European Standard is applicable to gully tops and manhole tops made of flake graphite cast iron and/or spheroidal graphite cast iron whether in combination with concrete or not, with a clear opening up to and including 1 000 mm for covering gullies, manholes and inspection chambers for...
Subject document is specifically intended for service brakes and service brakes when used for parking and/or emergency brakes (only) that are commonly used for automotive-type, ground-wheeled vehicles exceeding 4536 kg (10000 pounds) gross vehicle weight rating (GVWR). Subject specification...
Introduction: The Academy The FBI Academy, located some 50 miles south of the Washington, D.C. metropolitan area, is situated on the west side of the Quantico Marine Base. The Marines have been at Quantico since 1917. The FBI Academy moved in during the mid-1930s. It is here that all U.S. Marine...
Narrow Your Results