loading
UFGS-32 32 23.13 - SEGMENTAL CONCRETE BLOCK RETAINING WALL
February 1, 2020 - NAVY

NOTE: This guide specification covers the requirements for segmental concrete block retaining walls. This section was originally developed for USACE Civil Works projects.

DS/EN 15258/ZA - Precast concrete products - Retaining wall elements
November 26, 2008 - DS

This European Standard deals with the requirements, the basic performance criteria and evaluation of conformity for precast elements made of plain, reinforced or prestressed normal weight concrete, used for the construction of retaining walls. The products covered by this...

DS/EN 15258 - Precast concrete products - Retaining wall elements
November 21, 2008 - DS

This European Standard deals with the requirements, the basic performance criteria and evaluation of conformity for precast elements made of plain, reinforced or prestressed normal weight concrete, used for the construction of retaining walls. The products covered by this...

BS EN 15258 - Precast concrete products - Retaining wall elements
September 30, 2009 - BSI
A description is not available for this item.
AENOR UNE-EN 15258 ENG - Precast concrete products - Retaining wall elements
July 22, 2009 - AENOR
A description is not available for this item.
DIN EN 15258 - Precast concrete products - Retaining wall elements
May 1, 2009 - DIN
A description is not available for this item.
JIS A 5323 - Concrete blocks for retaining wall and revetment
January 1, 1997 - JSA
A description is not available for this item.
JIS A 5312 - Reinforced concrete built-up retaining walls
January 1, 1994 - JSA
A description is not available for this item.
JIS A 5338 - Reinforced concrete l-shape retaining walls
January 1, 1993 - JSA
A description is not available for this item.
ASTM C1372-03 - Standard Specification for Segmental Retaining Wall Units
June 10, 2003 - ASTM International

1.1 This specification covers segmental retaining wall units of concrete, machine-made from portland cement, water, and suitable mineral aggregates with or without the inclusion of other materials. The units are intended for use in the construction of mortarless segmental...

ASTM C1372-01 - Standard Specification for Segmental Retaining Wall Units
August 10, 2001 - ASTM International

1.1 This specification covers segmental retaining wall units of concrete, machine-made from portland cement, water, and suitable mineral aggregates with or without the inclusion of other materials. The units are intended for use in the construction of mortarless segmental...

ASTM C1372-00 - Standard Specification for Segmental Retaining Wall Units
August 10, 2001 - ASTM International

1.1 This specification covers segmental retaining wall units of concrete, machine-made from portland cement, water, and suitable mineral aggregates with or without the inclusion of other materials. The units are intended for use in the construction of mortarless segmental...

ASTM C1372-01a - Standard Specification for Segmental Retaining Wall Units
August 10, 2001 - ASTM International

1.1 This specification covers segmental retaining wall units of concrete, machine-made from portland cement, water, and suitable mineral aggregates with or without the inclusion of other materials. The units are intended for use in the construction of mortarless segmental...

Building brickwork or blockwork retaining walls
November 1, 1996 - BRE

This guide is for builders, designers and planners. It deals with types of retaining walls, soil classification, walls in sloping ground, materials, foundations, construction and - most importantly - safety. NHBC accepts design solutions based on this Good Building Guide. It...

ASTM C1372-16 - Standard Specification for Dry-Cast Segmental Retaining Wall Units
June 1, 2016 - ASTM International

This specification covers dry-cast segmental retaining wall units of concrete, machine-made from hydraulic cement, water, and suitable mineral aggregates with or without the inclusion of other materials. The units are intended for use in the construction of mortarless segmental...

ASTM C1372-14a - Standard Specification for Dry-Cast Segmental Retaining Wall Units
December 1, 2014 - ASTM International

This specification covers dry-cast segmental retaining wall units of concrete, machine-made from hydraulic cement, water, and suitable mineral aggregates with or without the inclusion of other materials. The units are intended for use in the construction of mortarless segmental...

ASTM C1372-14 - Standard Specification for Dry-Cast Segmental Retaining Wall Units
July 1, 2014 - ASTM International

This specification covers dry-cast segmental retaining wall units of concrete, machine-made from hydraulic cement, water, and suitable mineral aggregates with or without the inclusion of other materials. The units are intended for use in the construction of mortarless segmental...

ASTM C1372-11 - Standard Specification for Dry-Cast Segmental Retaining Wall Units
June 1, 2011 - ASTM International

This specification covers dry-cast segmental retaining wall units of concrete, machine-made from hydraulic cement, water, and suitable mineral aggregates with or without the inclusion of other materials. The units are intended for use in the construction of mortarless segmental...

ASTM C1372-09 - Standard Specification for Dry-Cast Segmental Retaining Wall Units
December 1, 2009 - ASTM International

This specification covers dry-cast segmental retaining wall units of concrete, machine-made from hydraulic cement, water, and suitable mineral aggregates with or without the inclusion of other materials. The units are intended for use in the construction of mortarless segmental...

ASTM C1372-04 - Standard Specification for Dry-Cast Segmental Retaining Wall Units
January 1, 2004 - ASTM International

1.1 This specification covers segmental retaining wall units of concrete, machine-made from portland cement, water, and suitable mineral aggregates with or without the inclusion of other materials. The units are intended for use in the construction of mortarless segmental...

Advertisement