loading
GMKOREA EDS-T-5243 - CONDENSER FOR AIR-CONDITIONER
October 27, 2008 - GMKOREA

PURPOSE This test specification determines the requirements, the test conditions and test method for the function - and fatigue tests of condenser coming into operation in the vehicle for the air conditioner.

ANSI/ASA S1.15 PART 2 - AMERICAN NATIONAL STANDARD Measurement Microphones – Part 2: Primary Method for Pressure Calibration of Laboratory Standard Microphones by the Reciprocity Technique
March 9, 2005 - ASA

This standard is applicable to laboratory standard microphones meeting the requirements of ANSI S1.15-1997/Part 1 (R2001) and other types of condenser microphones having the same mechanical dimensions; specifies a primary method of determining the pressure sensitivity to establish a...

FORD W-M3B71-A - CONDENSER FINAL RINSE - STEEL
March 9, 2010 - FORD

The material defined by this standard is a water (10 grains CaCO 3 equivalent max, as determined by conductivity measurement) diluted chromic/phosphoric acid final rinse. It is intended to impart a corrosion resistant coating and a base for subsequent application of organic finish or paint on steel...

JIS C 5515 - Standard Condenser Microphones
January 15, 1981 - JSA
A description is not available for this item.
GME QT 358000 - CONDENSER FOR AIR CONDITION
GME
A description is not available for this item.
HH-P-71 - PACKING; FABRIC, CONDENSER-TUBE
NPFC
A description is not available for this item.
MS 36262 - CONDENSER, LABORATORY ALLIHN TYPE
NPFC
A description is not available for this item.
MS 36264 - CONDENSER, LABORATORY, GRAHAM TYPE
NPFC
A description is not available for this item.
MIL-P-2863 - PACKING, PERFORMED, CONDENSER-TUBE
NPFC
A description is not available for this item.
MIL-STD-759 - CONDENSER AIR-COOLED REFRIGERANT
NPFC
A description is not available for this item.
ANSI C78.1407 - Electric Lamps — Condenser-Reflector, Four-Pin Prefocus-Base Projection Lamps — Dimensions
January 1, 2004 - NEMA

This standard specifies the dimensions essential to the interchangeability of condenser-reflector lamps having four-pin prefocused bases, T12 or T14 bulbs, and used in 8mm motion-picture projectors. It is not the intent of this standard to prescribe operating characteristics or details of...

QPL-2863 - Packing, Preformed, Condenser Tube, Non-Asbestos
October 7, 2020 - NPFC

QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-PRF-2863 Packing, Preformed, Condenser Tube, Non-Asbestos This list has been prepared for use by or for the Government in the acquisition of products covered by the subject specification and such listing of a...

GME 13003 PART 13 - Passenger Car - Heating - Ventilation and Air Conditioning Part 13: Condenser
February 1, 2013 - GME

Condensers for all passenger vehicle air conditioning and air conditioning for light commercial vehicles. Refrigerant: R134a.

AHRI 551/591 SI - Performance Rating of Water-chilling and Heat Pump Water-heating Packages Using the Vapor Compression Cycle
January 1, 2020 - AHRI

This standard applies to factory-made vapor compression refrigeration Water-chilling and Water-heating Packages including one or more compressors. These Water-chilling and Water-heating Packages include: Water-cooled, Air-cooled, or Evaporatively-cooled Condensers Water-cooled heat recovery...

UFGS-23 64 26 - CHILLED, CHILLED-HOT, AND CONDENSER WATER PIPING SYSTEMS
August 1, 2009 - NASA

NOTE: This guide specification covers requirements for chilled water, chilled-hot (dual service) water and condenser water piping systems associated with HVAC systems, and located within, on, or under buildings, or connected to equipment adjacent to buildings.

JASO Z115 - Automotive parts – Test method of dissipation for condenser of air conditioner
March 1, 2017 - JSAE

This standard specifies the methods for testing heat dissipation performance of condensers using HFC-134a and HFO-1234yf (hereinafter referred to as condensers) used in vapour compression air conditioners for automobiles.

JASO Z120 - Automotive parts – Test method of dissipation for subcool-condenser of air conditioner
March 1, 2017 - JSAE

This standard specifies the methods for testing heat dissipation performance of subcool-condensers (condenser designed to have a supercooling range) using HFC-134a and HFO-1234yf used in vapour compression air conditioners for automobiles.

JIS M 2505 - Condenser Discharge Type Blasting Machines
July 1, 1994 - JSA
A description is not available for this item.
HH-P-128 - PACKING, METALLIC, FLEXIBLE, CONDENSER-TUBE
NPFC
A description is not available for this item.
MIL-C-22008 - CONDENSER, EVAPORATIVE, REFRIGERANT 1 TON
NPFC
A description is not available for this item.
Advertisement