loading
GMKOREA EDS-T-5243 - CONDENSER FOR AIR-CONDITIONER
October 27, 2008 - GMKOREA

PURPOSE This test specification determines the requirements, the test conditions and test method for the function - and fatigue tests of condenser coming into operation in the vehicle for the air conditioner.

ASTM A214/A214M-25 - Standard Specification for Electric-Resistance-Welded Carbon Steel Heat-Exchanger and Condenser Tubes
March 1, 2025 - ASTM International

This specification covers minimum-wall-thickness carbon steel tubes proposed for use in heat exchangers, condensers, and similar heat-transfer apparatus. The materials under this specification shall be in accordance with other ASTM document enlisted herein unless otherwise provided....

ASTM A214/A214M-19 - Standard Specification for Electric-Resistance-Welded Carbon Steel Heat-Exchanger and Condenser Tubes
May 1, 2019 - ASTM International

This specification covers minimum-wall-thickness carbon steel tubes proposed for use in heat exchangers, condensers, and similar heat-transfer apparatus. The materials under this specification shall be in accordance with other ASTM document enlisted herein unless otherwise provided....

ASTM A214/A214M-96(2018) - Standard Specification for Electric-Resistance-Welded Carbon Steel Heat-Exchanger and Condenser Tubes
September 1, 2018 - ASTM International

This specification covers minimum-wall-thickness carbon steel tubes proposed for use in heat exchangers, condensers, and similar heat-transfer apparatus. The materials under this specification shall be in accordance with other ASTM document enlisted herein unless otherwise provided....

ASTM A214/A214M-96(2012) - Standard Specification for Electric-Resistance-Welded Carbon Steel Heat-Exchanger and Condenser Tubes
March 1, 2012 - ASTM International

This specification covers minimum-wall-thickness carbon steel tubes proposed for use in heat exchangers, condensers, and similar heat-transfer apparatus. The materials under this specification shall be in accordance with other ASTM document enlisted herein unless otherwise provided....

ASTM A214/A214M-96(2005) - Standard Specification for Electric-Resistance-Welded Carbon Steel Heat-Exchanger and Condenser Tubes
October 1, 2005 - ASTM International

This specification covers minimum-wall-thickness carbon steel tubes proposed for use in heat exchangers, condensers, and similar heat-transfer apparatus. The materials under this specification shall be in accordance with other ASTM document enlisted herein unless otherwise provided....

ASTM B956-07e2 - Standard Specification for Welded Copper and Copper-Alloy Condenser and Heat Exchanger Tubes with Integral Fins
October 1, 2007 - ASTM International

This specification establishes the requirements for forge-welded copper and copper alloy with integral fins for use in surface condenser, evaporator, and heat exchanger. The product shall be welded tube of one of the following Copper or Copper Alloy UNS Nos.: C12000, C12200, C19200, C23000,...

FORD W-M3B71-A - CONDENSER FINAL RINSE - STEEL
March 9, 2010 - FORD

The material defined by this standard is a water (10 grains CaCO 3 equivalent max, as determined by conductivity measurement) diluted chromic/phosphoric acid final rinse. It is intended to impart a corrosion resistant coating and a base for subsequent application of organic finish or paint on steel...

JIS C 5515 - Standard Condenser Microphones
January 15, 1981 - JSA
A description is not available for this item.
GME QT 358000 - CONDENSER FOR AIR CONDITION
GME
A description is not available for this item.
HH-P-71 - PACKING; FABRIC, CONDENSER-TUBE
NPFC
A description is not available for this item.
MS 36262 - CONDENSER, LABORATORY ALLIHN TYPE
NPFC
A description is not available for this item.
MS 36264 - CONDENSER, LABORATORY, GRAHAM TYPE
NPFC
A description is not available for this item.
MIL-P-2863 - PACKING, PERFORMED, CONDENSER-TUBE
NPFC
A description is not available for this item.
MIL-STD-759 - CONDENSER AIR-COOLED REFRIGERANT
NPFC
A description is not available for this item.
QPL-2863 - Packing, Preformed, Condenser Tube, Non-Asbestos
October 7, 2020 - NPFC

QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-PRF-2863 Packing, Preformed, Condenser Tube, Non-Asbestos This list has been prepared for use by or for the Government in the acquisition of products covered by the subject specification and such listing of a...

GME 13003 PART 13 - Passenger Car - Heating - Ventilation and Air Conditioning Part 13: Condenser
February 1, 2013 - GME

Condensers for all passenger vehicle air conditioning and air conditioning for light commercial vehicles. Refrigerant: R134a.

ASTM B359 - Standard Specification for Copper and Copper-Alloy Seamless Condenser and Heat Exchanger Tubes with Integral Fins
October 10, 1998 - ASTM

1. Scope* 1.1 This specification describes seamless copper and copper alloy tubing on which the external or internal surface, or both, has been modified by a cold-forming process to produce an integral enhanced surface for improved heat transfer. The tubes are used in surface condensers,...

UFGS-23 64 26 - CHILLED, CHILLED-HOT, AND CONDENSER WATER PIPING SYSTEMS
August 1, 2009 - NASA

NOTE: This guide specification covers requirements for chilled water, chilled-hot (dual service) water and condenser water piping systems associated with HVAC systems, and located within, on, or under buildings, or connected to equipment adjacent to buildings.

ASTM B57 - Standard Specification for METAL CONDENSER TUBE PLATES
January 1, 1927 - ASTM
A description is not available for this item.
Advertisement