The CRSI Design Handbook has been the reference book for cast-in-place reinforced concrete design since 1952. The 10th edition provides the necessary information needed for common reinforced concrete structural members such as columns, beams, footings, pile caps, retaining walls, and...
This standard specifies the methods for testing heat dissipation performance of subcool-condensers (condenser designed to have a supercooling range) using HFC-134a and HFO-1234yf used in vapour compression air conditioners for automobiles.
PURPOSE This test specification determines the requirements, the test conditions and test method for the function - and fatigue tests of condenser coming into operation in the vehicle for the air conditioner.
This specification covers factory-made air conditioners with remote condensing units or condensers. The separate assemblies should be designed to be used together with matched assemblies of the same manufacturer, and be rated and tested in accordance with Air-conditioning and...
This standard specifies the dimensions essential to the interchangeability of condenser-reflector lamps having four-pin prefocused bases, T12 or T14 bulbs, and used in 8mm motion-picture projectors. It is not the intent of this standard to prescribe operating characteristics or details of...
This European Standard specifies the terms, definitions, test conditions, test methods and requirements for rating the performance of air conditioners and liquid chilling packages, with electrically driven compressors and with evaporatively cooled condenser when used for space cooling. The...
This European Standard specifies the terms, definitions, test conditions, test methods and requirements for rating the performance of air conditioners and liquid chilling packages, with electrically driven compressors and with evaporatively cooled condenser when used for space cooling. The...
The material defined by this standard is a water (10 grains CaCO 3 equivalent max, as determined by conductivity measurement) diluted chromic/phosphoric acid final rinse. It is intended to impart a corrosion resistant coating and a base for subsequent application of organic finish or paint on steel...
Appendix A of this specification establishes basic selection and installation criteria for the application of zinc (type ZEP, ZRN, and ZDM) and iron corrosion preventive anodes to copper, nickel, or iron alloy components of shipboard condensers and heat exchangers. This specification covers...
QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-PRF-2863 Packing, Preformed, Condenser Tube, Non-Asbestos This list has been prepared for use by or for the Government in the acquisition of products covered by the subject specification and such listing of a...
Narrow Your Results