This specification covers seamless tubes of nickel and nickel alloy for use in condenser and heat-exchanger service. This covers outside diameter and average wall, or outside diameter and minimum wall tube. Tube shall be furnished in the alloys and conditions defined by this specification....
This specification covers 28 grades of seamless and welded titanium alloy tubes for surface condensers, evaporators, and heat exchangers. Seamless tube shall be made from hollow billet by any cold reducing or cold drawing process that will yield a product meeting the requirements prescribed....
This specification covers welded tubes made from nickel and nickel-cobalt alloys with UNS Nos. N10001, N10242, N10665, N12160, N10629, N10624, N10675, N10276, N06455, N06007, N06975, N08320, N06985, N06002, N06022, N06030, N06035, N06058, N06059, N06200, N06210, N08031, R30556, N06230, N06686, and...
1.1 This specification covers drawn seamless tubes in straight lengths and coils for general purpose and pressure applications in alloys (Note 2), tempers, and thicknesses shown in Table 2 [Table 3]. Coiled tubes are generally available only as round tubes with a wall thickness not exceeding 0.083...
1.1 This speci?cation describes the production of welded copper and copper alloy tubes with a longitudinal seam free of ?ller metal produced from sheet or strip up to 1.5 in. (38.1?mm), in diameter for use in surface condensers, evaporators, heat exchangers, and general engineering...
4.1 The salt removal capacity of a powdered resin precoat is limited by the capacity of either the anion-exchange resin or the cation-exchange resin contained in it. Applications include condensate polishing in fossil-fueled electric generating plants, as well as condensate polishing, spent fuel...
5.1 This test method can be a useful diagnostic tool in measuring the impurities and detecting their sources in high purity water, boiler feed water and steam condensate of high pressure power plants, and in the process water of certain industries requiring high purity water. 5.2 The measurement of...
1.1 This specification2 covers the requirements for seamless copper and copper alloy tubing on which the external or internal surface, or both, has been modified by a cold-forming process to produce an integral enhanced surface for improved heat transfer. 1.2 The tubes are typically used in surface...
1.1 This specification2 covers the requirements for seamless copper and copper alloy tubing on which the external or internal surface, or both, has been modified by a cold-forming process to produce an integral enhanced surface for improved heat transfer. 1.2 The tubes are typically used in surface...
1.1 This specification describes seamless and welded ferritic, austenitic and duplex alloy steel tubing on which the external or internal surface, or both, has been modified by a cold forming process to produce an integral enhanced surface for improved heat transfer. The tubes are used in surface...
This specification covers drawn seamless aluminum-alloy tube of specified tensile properties for use in surface condensers, evaporators, and heat exchangers. The tube shall be produced by drawing an extruded tube made from hollow extrusion ingot (cast in hollow form or pierced) and extruded...
This specification covers drawn seamless aluminum-alloy tube of specified tensile properties for use in surface condensers, evaporators, and heat exchangers. The tube shall be produced by drawing an extruded tube made from hollow extrusion ingot (cast in hollow form or pierced) and extruded...
5.1 Amine-based scavengers are commonly used to abate sour gas from hydrocarbon streams via a stoichiometric reaction with hydrogen sulfide. Some of these amines can contribute to downstream amine-chloride corrosion and fouling of crude oil fractionation towers and overhead condensers. The...
1.1 This specification2 covers minimum-wall-thickne
This test method covers the determination of ethylene oxide content in polyethoxylated nonionic surfactants. It can also be used for compounds containing propylene oxide or any compounds (glycols and glycol and polyglycol ethers and esters) which form unstable 1,2-diiodides on reaction with...
This specification covers external helical, integral finned, seamless or welded low-carbon steel tubes for use in tubular heat exchangers, surface condensers, evaporators, superheaters, and similar heat-transfer apparatus in unfinned end diameters. The tube, prior to finning operation or...
1.1 This specification2 covers a group of requirements which, with the exceptions of 6.3 and Sections 7, 8, 19, 20, 21, 22, 23, 24, and 25, are mandatory requirements to the following ASTM tubular product specifications:3 Title of Specification ASTM DesignationA Electric-Resistance-
1.1 This specification2 covers a group of requirements which, with the exceptions of 6.3 and Sections 7, 8, 19, 20, 21, 22, 23, 24, and 25, are mandatory requirements to the following ASTM tubular product specifications:3 Title of Specification ASTM DesignationA Electric-Resistance-
1.1 This specification covers a group of requirements that, unless otherwise specified in an individual specification, shall apply to the ASTM product specifications noted below. Title of Specification ASTM DesignationA Seamless Carbon-Molybdenum Alloy-Steel Boiler and ?Superheater Tubes A209/A209M...
Narrow Your Results