loading
ASTM F1504-21 - Standard Specification for Folded Poly(Vinyl Chloride) (PVC) Pipe for Existing Sewer and Conduit Rehabilitation
August 1, 2021 - ASTM International

This specification covers the material, dimensional, and requirements and corresponding test methods for folded poly(vinyl chloride) (PVC) pipes suitable for the rehabilitation of existing nonpressure sewers and conduits, wherein the folded PVC pipe is inserted into, and...

ASTM F1504-21e1 - Standard Specification for Folded Poly(Vinyl Chloride) (PVC) Pipe for Existing Sewer and Conduit Rehabilitation
August 1, 2021 - ASTM International

This specification covers the material, dimensional, and requirements and corresponding test methods for folded poly(vinyl chloride) (PVC) pipes suitable for the rehabilitation of existing nonpressure sewers and conduits, wherein the folded PVC pipe is inserted into, and...

ASTM F1504-14(2021) - Standard Specification for Folded Poly(Vinyl Chloride) (PVC) Pipe for Existing Sewer and Conduit Rehabilitation
February 15, 2021 - ASTM International

This specification covers the material, dimensional, and requirements and corresponding test methods for folded poly(vinyl chloride) (PVC) pipes suitable for the rehabilitation of existing nonpressure sewers and conduits, wherein the folded PVC pipe is inserted into, and...

ASTM F1504-14(2021)e1 - Standard Specification for Folded Poly(Vinyl Chloride) (PVC) Pipe for Existing Sewer and Conduit Rehabilitation
February 15, 2021 - ASTM International

This specification covers the material, dimensional, and requirements and corresponding test methods for folded poly(vinyl chloride) (PVC) pipes suitable for the rehabilitation of existing nonpressure sewers and conduits, wherein the folded PVC pipe is inserted into, and...

ASTM F1504-02 - Standard Specification for Folded Poly(Vinyl Chloride) (PVC) Pipe for Existing Sewer and Conduit Rehabilitation
September 10, 2002 - ASTM International

This specification covers the material, dimensional, and requirements and corresponding test methods for folded poly(vinyl chloride) (PVC) pipes suitable for the rehabilitation of existing nonpressure sewers and conduits, wherein the folded PVC pipe is inserted into, and...

ASTM F1504-97e1 - Standard Specification for Folded Poly(Vinyl Chloride) (PVC) Pipe for Existing Sewer and Conduit Rehabilitation
August 10, 1997 - ASTM International

1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, flattening resistance, impact resistance, pipe stiffness, extrusion quality, and a form of marking for folded (vinyl chloride) (PVC) pipe for existing sewer and conduit...

ASTM F1504-97 - Standard Specification for Folded Poly(Vinyl Chloride) (PVC) Pipe for Existing Sewer and Conduit Rehabilitation
August 10, 1997 - ASTM International

1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, flattening resistance, impact resistance, pipe stiffness, extrusion quality, and a form of marking for folded (vinyl chloride) (PVC) pipe for existing sewer and conduit...

ASTM F1504-97e2 - Standard Specification for Folded Poly(Vinyl Chloride) (PVC) Pipe for Existing Sewer and Conduit Rehabilitation
August 10, 1996 - ASTM International

1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, flattening resistance, impact resistance, pipe stiffness, extrusion quality, and a form of marking for folded (vinyl chloride) (PVC) pipe for existing sewer and conduit...

ASTM F1504-10 - Standard Specification for Folded Poly(Vinyl Chloride) (PVC) Pipe for Existing Sewer and Conduit Rehabilitation
November 15, 2010 - ASTM International

This specification covers the material, dimensional, and requirements and corresponding test methods for folded poly(vinyl chloride) (PVC) pipes suitable for the rehabilitation of existing nonpressure sewers and conduits, wherein the folded PVC pipe is inserted into, and...

ASTM F1504 - Standard Specification for Folded Poly(Vinyl Chloride) (PVC) Pipe for Existing Sewer and Conduit Rehabilitation
April 1, 2014 - ASTM

This specification covers requirements and test methods for materials, dimensions, workmanship, flattening resistance, impact resistance, pipe stiffness, extrusion quality, and a form of marking for folded (vinyl chloride) (PVC) pipe for existing sewer and conduit...

ASTM F1504-14 - Standard Specification for Folded Poly(Vinyl Chloride) (PVC) Pipe for Existing Sewer and Conduit Rehabilitation
April 1, 2014 - ASTM International

This specification covers the material, dimensional, and requirements and corresponding test methods for folded poly(vinyl chloride) (PVC) pipes suitable for the rehabilitation of existing nonpressure sewers and conduits, wherein the folded PVC pipe is inserted into, and...

NEMA TC 2 - Electrical Polyvinyl Chloride (PVC) Conduit
January 1, 2020 - NEMA

NEMA TC 2 covers the following types of Electrical Polyvinyl Chloride (PVC) Conduit (EPC), which can be constructed of a single, solid layer of PVC, or can be constructed of multiple layers of PVC, one of which may be cellular (foamed) PVC. The designations "40"...

ASTM F1947-04 - Standard Practice for Installation of Folded Poly (Vinyl Chloride) (PVC) Pipe into Existing Sewers and Conduits
April 1, 2004 - ASTM International

1.1 This practice describes the procedures for the rehabilitation of sewer lines and conduits (4 to 15 in. diameter) by the insertion of a folded PVC pipe, which is heated, pressurized, and expanded against the interior surface of an existing pipe with either a...

ASTM F1947-98 - Standard Practice for Installation of Folded Poly (Vinyl Chloride) (PVC) Pipe into Existing Sewers and Conduits
December 10, 1998 - ASTM International

1.1 This practice describes the procedures for the rehabilitation of sewer lines and conduits (4 to 15 in. diameter) by the insertion of a folded PVC pipe, which is heated, pressurized, and expanded against the interior surface of an existing pipe with either a...

ASTM F1947-21 - Standard Practice for Installation of Folded Poly (Vinyl Chloride) (PVC) Pipe into Existing Sewers and Conduits
March 1, 2021 - ASTM International

1.1 This practice describes the procedures for the rehabilitation of sewer lines and conduits (4 to 15 in. diameter) by the insertion of a folded PVC pipe, which is heated, pressurized, and expanded against the interior surface of an existing pipe with either a...

ASTM F1947 - Standard Practice for Installation of Folded Poly (Vinyl Chloride) (PVC) Pipe into Existing Sewers and Conduits
March 1, 2021 - ASTM

This practice describes the procedures for the rehabilitation of sewer lines and conduits (4 to 15 in. diameter) by the insertion of a folded PVC pipe, which is heated, pressurized, and expanded against the interior surface of an existing pipe with either a mechanical...

ASTM F1947-21a - Standard Practice for Installation of Folded Poly(Vinyl Chloride) (PVC) Pipe into Existing Sewers and Conduits
August 1, 2021 - ASTM International

1.1 This practice describes the procedures for the rehabilitation of sewer lines and conduits with nominal diameters between 4 in. and 30 in. (100 mm and 750 mm) by the insertion of folded PVC pipe, which is heated, pressurized, and expanded against the interior surface of the...

ASTM F1867-22 - Standard Practice for Installation of Folded/Formed Poly (Vinyl Chloride) (PVC) Pipe Type A for Existing Sewer and Conduit Rehabilitation
November 15, 2022 - ASTM International

1.1 This practice covers the procedures for the rehabilitation of sewer lines and conduits 4 in. (102 mm) to 18 in. (457 mm) in diameter by the insertion of a folded/formed PVC pipe that is heated, pressurized, and expanded to conform to the wall of the original conduit...

ASTM F1867-06(2020) - Standard Practice for Installation of Folded/Formed Poly (Vinyl Chloride) (PVC) Pipe Type A for Existing Sewer and Conduit Rehabilitation
November 15, 2020 - ASTM International

1.1 This practice covers the procedures for the rehabilitation of sewer lines and conduits 4 in. (102 mm) to 18 in. (457 mm) in diameter by the insertion of a folded/formed PVC pipe that is heated, pressurized, and expanded to conform to the wall of the original conduit...

ASTM F1867-06(2012) - Standard Practice for Installation of Folded/Formed Poly (Vinyl Chloride) (PVC) Pipe Type A for Existing Sewer and Conduit Rehabilitation
April 1, 2012 - ASTM International

1.1 This practice covers the procedures for the rehabilitation of sewer lines and conduits 4 in. (102 mm) to 18 in. (457 mm) in diameter by the insertion of a folded/formed PVC pipe that is heated, pressurized, and expanded to conform to the wall of the original conduit...

Advertisement