INTRODUCTION This Handling Guide covers a limited range of safety issues regarding the handling, unwinding, straightening and cutting of polyethylene conduit and duct. These products are also known as high-density polyethylene (HDPE) conduit and duct, or PE conduit or duct....
NEMA TC 2 covers the following types of Electrical Polyvinyl Chloride (PVC) Conduit (EPC), which can be constructed of a single, solid layer of PVC, or can be constructed of multiple layers of PVC, one of which may be cellular (foamed) PVC. The designations "40" and "80" refer to Schedules...
This Standard specifies the requirements for low-halogen belowground (Type BG) reinforced thermosetting resin conduit (RTRC) and fittings, for installation and use in accordance with CSA C22.1, Canadian Electrical Code (CEC), Part I, and NFPA 70, National Electrical Code (NEC). The...
1.1 This Standard specifies the requirements for low-halogen belowground (Type BG) reinforced thermosetting resin conduit (RTRC) and fittings, for installation and use in accordance with CSA C22.1, Canadian Electrical Code (CE Code), Part I, and NFPA 70, National Electrical Code (NEC)...
1. SCOPE: 1.1 This standard provides the requirements for conduit fittings used throughout Ford Motor Company to connect conduit to conduit, enclosures, panels or boxes.
This Standard specifies the requirements for low-halogen aboveground (Type AG) reinforced thermosetting resin conduit (RTRC) and fittings for installation and use in accordance with CSA C22.1, Canadian Electrical Code (CEC), Part I, NFPA 70, National Electrical Code (NEC) and...
1.1 This Standard specifies the requirements for low-halogen aboveground (Type AG) reinforced thermosetting resin conduit (RTRC) and fittings for installation and use in accordance with CSA C22.1, Canadian Electrical Code (CEC), Part I, NFPA 70, National Electrical Code (NEC) and...
This Standard specifies the requirements for halogen-free reinforced thermosetting resin conduit (RTRC), and associated fittings for installation and use in accordance with the Rules of the Canadian Electrical Code, (CEC) Part I, and the National Electrical Code (NEC) for nonhazardous...
This Standard specifies the requirements for halogen-free reinforced thermosetting resin conduit (RTRC), and associated fittings for installation and use in accordance with the Rules of the Canadian Electrical Code (CEC), Part I, and the National Electrical Code (NEC) for nonhazardous...
1 1.1 These requirements cover Schedule 40, Schedule 80, Type EB and Type A extruded rigid PVC (polyvinyl chloride) electrical conduit and fittings. These requirements also cover elbows, couplings, adapters, expansion, expansion-deflection
This standard covers the requirements for steel electrical intermediate metal conduit for use as a raceway for wires or cables of an electrical system. Finished conduit is produced in nominal 10 ft. (3.05 m) lengths, threaded on each end with one coupling attached. It is protected on...
1.1 This specification covers the requirements for single wall and coextruded cellular core smooth-wall poly(vinyl chloride) conduit and fittings for underground communication and electrical power wire and cables. Plastics which does not meet the material requirements specified in...
This commercial item description (CID) covers flexible aluminum and steel conduit.
1.1 This specification covers the requirements for single wall and coextruded cellular core smooth-wall poly(vinyl chloride) conduit and fittings for underground communication and electrical power wire and cables. Plastics which does not meet the material requirements specified in...
1.1 This specification covers the requirements for single wall and coextruded cellular core smooth-wall poly(vinyl chloride) conduit and fittings for underground communication and electrical power wire and cables. Plastics which does not meet the material requirements specified in...
This Standard applies to equipment for installation and use in accordance with the Rules of the Canadian Electrical Code, Part I, other than conduit couplings. This Standard includes basic construction and inspection requirements for the threaded entry for conduit into an electrical...
This Standard applies to rigid conduit fabricated from mild steel, aluminum, copper, or copper-silicon alloy intended for use as a metal raceway for the installation of wires and cables in accordance with the Rules of the Canadian Electrical Code, Part I. In addition, it applies to...
1.1 This specification covers the requirements for single wall and coextruded cellular core smooth-wall poly(vinyl chloride) conduit and fittings for underground communication and electrical power wire and cables. Plastics which does not meet the material requirements specified in...
1.1 This specification covers the requirements for single wall and coextruded cellular core smooth-wall poly(vinyl chloride) conduit and fittings for underground communication and electrical power wire and cables. Plastics which does not meet the material requirements specified in...
Narrow Your Results