loading
IEEE CONTROL HDBK - THE CONTROL HANDBOOK
IEEE
A description is not available for this item.
ANSI CONSTRUCTION - ANSI CONSTRUCTION
IHS
A description is not available for this item.
ISA CONTROL SYSTEMS ENGIN - Control Systems Engineering (CSE) Study Guide
January 1, 2012 - ISA

This downloadable fifth edition is for use by individuals preparing for the Control Systems Professional Engineer (CSPE) examination. This update includes the latest examination specification that goes into effect with the October 2011 offering. The manual provides candidates for the...

ISA CONTROL SYSTEMS SAFET - Control Systems Safety Evaluation and Reliability
January 1, 2010 - ISA

This book is intended to serve a wide variety of users. This updated third edition provides the detailed background necessary to understand how to meet important new safety regulations and reliability engineering topics. Professional control system designers will learn to properly evaluate...

ISA CONTROL VALVE PRIMER: - Control Valve Primer: A User's Guide
January 1, 2009 - ISA

Includes insights on valve sizing, smart (digital) valve positioners, field-based architecture, network system technology, and control loop performance evaluation. Hans Baumann, a holder of more than 150 patents, and author of over a hundred publications in control valve technology,...

CONTROL SYSTEMS DOCUMENTA - Control Systems Documentation: Applying Symbols and Identification
January 1, 2004 - ISA

This ISA classic provides the symbols and identification commonly used throughout the process industries. It contains sample P&ID and numerous examples of symbols and tagging concepts. It also provides most of the symbols and identifiers that are unique to instrumentation and gives practical...

ISA CONTROL VALVES - Control Valves: Practical Guides for Measurement and Control
January 1, 1998 - ISA

Solutions to problems involving the body assemblies, actuators and accessories of control valves, as well as an overview of valve design and construction, this reference book includes discussions of applications, safety, troubleshooting, maintenance, testing, standards, valve-related...

ASTM C901-26 - Standard Guide for Design and Installation of Prefabricated Masonry Elements
June 1, 2026 - ASTM International

This specification covers the structural design and quality control of fabrication for load-bearing and non-load-bearing prefabricated masonry panels. Structural design of panels shall be performed in accordance with the provisions of the applicable local building code and the requirements...

TIA SITE LICENSE - TIA SITE LICENSE
TIA
A description is not available for this item.
NEMA SITE LICENSE - NEMA SITE LICENSE
NEMA
A description is not available for this item.
EIA SITE LICENSE - EIA SITE LICENSE
EIA
A description is not available for this item.
ASTM SITEASSESS - ASTM STANDARDS ON ENVIRONMENTAL SITE ASSESSMENT PROCESS
ASTM
A description is not available for this item.
ISA CONTROL SYSTEMS (CSE) - CONTROL SYSTEMS ENGINEERING (CSE) STUDY GUIDE
ISA
A description is not available for this item.
ASTM C780-26 - Standard Test Methods for Preconstruction and Construction Evaluation of Mortars for Plain and Reinforced Unit Masonry
June 1, 2026 - ASTM International

5.1 During preconstruction and construction evaluations, use of these test methods establishes specific and overall performance characteristics for the mortar system. 5.2 Preconstruction testing of mortars prebatched by weight provides information for the selection of the individual mortar...

ASTM D75/D75M-19(2026) - Standard Practice for Sampling Aggregates
May 1, 2026 - ASTM International

1.1 This practice covers sampling of coarse and fine aggregates for the following purposes: 1.1.1 Preliminary investigation of the potential source of supply, 1.1.2 Control of the product at the source of supply, 1.1.3 Control of the operations at the site of use, and 1.1.4...

ASTM F3095-17a(2026) - Standard Practice for Laser Technologies for Direct Measurement of Cross Sectional Shape of Pipeline and Conduit by Rotating Laser Diodes and CCTV Camera System
June 1, 2026 - ASTM International

4.1 Laser profiling assessment is a quality control tool for identifying and quantifying deformation, physical damage, and other pipe anomalies after installation, providing means and methods for determining the quality of workmanship and compliance with project specifications. Laser...

ASTM E2271/E2271M-26 - Standard Practice for Clearance Examinations Following Lead Hazard Reduction Activities in Multifamily Dwellings
April 1, 2026 - ASTM International

1.1 This practice covers visual assessment for the presence of deteriorated paint, surface dust, painted debris, and paint chips with environmental sampling of surface dust to determine whether a lead hazard exists at the time of sample collection, or following lead-hazard reduction...

Advertisement