loading
IEEE CONTROL HDBK - THE CONTROL HANDBOOK
IEEE
A description is not available for this item.
IEEE CABLE MODEMS - CABLE MODEMS: TECHNOLOGIES AND APPLICATIONS
IEEE
A description is not available for this item.
IEEE C57.148 - Control Cabinets for Power Transformers
September 24, 2021 - IEEE

This standard will provide minimum and optional function, layout, and construction requirements for standard control cabinet designs. It will also include a coding system for specifying standard control cabinets with the required options. This standard applies to Class I and Class II...

IEEE 3004.7 - Recommended Practice for Conductor Protection in Industrial and Commercial Power Systems
June 30, 2021 - IEEE
A description is not available for this item.
IEEE 62582-6 - Nuclear power plants ‒ Instrumentation and control important to safety ‒ Electrical equipment condition monitoring methods – Part 6: Insulation resistance
October 1, 2019 - IEEE

This part of IEC/IEEE 62582 contains methods for condition monitoring of organic and polymeric materials in instrumentation and control cables using insulation resistance measurements in the detail necessary to produce accurate and reproducible results during simulated accident...

IEEE 1653.3 - Guide for Rail Transit Traction Power Systems Modeling
March 25, 2021 - IEEE

This guide provides a description of the data, techniques, and procedures used in modeling and analysis of rail transit traction power systems. Purpose This guide provides methods and terminology for rail transit traction power system modeling. Applicability This guide is intended for application...

IEEE 2142.1 - Recommended Practice for E-Invoice Business Using Blockchain Technology
February 9, 2021 - IEEE

This standard describes the blockchain-based application reference architecture of e-invoice business, including roles of participants, typical business scenarios, platform frameworks, and security requirements. Purpose This standard provides a foundation for the blockchain-based implementation...

IEEE 1923.1 - Computation of Energy Efficiency Upper Bound for Apparatus Processing Communication Signal Waveforms
February 9, 2021 - IEEE

This standard specifies a method for computation of an energy efficiency upper bound for an apparatus processing a particular communication signal waveform. This method utilizes the signal envelope probability density function in combination with apparatus' power dissipation characteristics....

IEEE 2067 - Fiber Optic Sensors—Fiber Bragg Grating Interrogator Standard—Terminology and Definitions
February 9, 2021 - IEEE

The scope of this document is to provide definitions and explanations of terms relating to the use of fiber Bragg grating interrogators. It also offers a list of the key performance parameters needed to describe fully a Bragg grating-based sensor system and to allow the end user readily to compare...

IEEE P1752 DRAFT - Draft Standard for Open Mobile Health Data: Representation of Metadata, Sleep and Physical Activity Measures
February 1, 2021 - IEEE

This standard defines specifications for the representation of mobile health minimum metadata, data related to sleep and physical activity. Data pertaining some environmental variables, surveys, and relevant units of measure and value sets are defined because they are needed for the representation...

IEEE 8802-3 - Telecommunications and exchange between information technology systems — Requirements for local and metropolitan area networks — Part 3: Standard for Ethernet
February 1, 2021 - IEEE

This standard defines Ethernet local area, access and metropolitan area networks. Ethernet is specified at selected speeds of operation; and uses a common media access control (MAC) specification and management information base (MIB). The Carrier Sense Multiple Access with Collision...

IEEE WHITE PAPER SA - SA 3D BODY PROCESSING INDUSTRY CONNECTIONS COMPREHENSIVE REVIEW OF FOOT MEASUREMENTS TERMINOLOGY IN USE
January 27, 2021 - IEEE

ABSTRACT Digital foot measurements are typically obtained from foot scanners or digital measuring software providers and they are consumed (or used) by footwear brands, orthotic workshops, size recommendation platforms, or even directly by footwear and orthotics users. IEEE SA Industry...

ANSI C63.24 - American National Standard— Recommended Practice for In Situ RF Immunity Evaluation of Electronic Devices and Systems
January 19, 2021 - IEEE

This recommended practice provides a method for in situ immunity testing of electronic devices and systems that are installed and operated at the locations where they are used, as well as where they experience interference. The primary source of the electromagnetic (EM) energy is from transmitters...

IEEE WHITE PAPER - A4THIR - SA INDUSTRY CONNECTIONS AFRICA 4TH INDUSTRIAL REVOLUTION STANDARDIZATION STRATEGY (2021−2025)
January 1, 2021 - IEEE

SCOPE AND APPROACH The Standardization Strategy adopts a Theory of Change (ToC) approach. The ToC identifies activities that should be undertaken by the project that would contribute to a chain of results leading to improved approaches and coordination of standardization in the 4IR in Africa. The...

IEEE 16085 - Systems and software engineering — Life cycle processes — Risk management
January 1, 2021 - IEEE

Overview This document: - provides risk management elaborations for the processes described in ISO/IEC/IEEE 15288 and ISO/IEC/IEEE 12207, - provides the users of ISO/IEC/IEEE 15288, ISO/IEC/IEEE 12207 and their associated elaboration standards with common terminology and...

IEEE 1609.3 - Wireless Access in Vehicular Environments (WAVE)— Networking
December 4, 2020 - IEEE

The scope of this standard is to define services, operating at the network and transport layers, in support of wireless connectivity among vehicles, roadside devices, and Intelligent Transportation Systems (ITS) devices. The scope also includes aspects of the corresponding architecture related to...

IEEE 2862 - Recommended Practice for Partial Discharge Measurements under AC Voltage with VHF/UHF Sensors during Routine Tests on Factory and Pre-Molded Joints of HVDC Extruded Cable Systems up to 800 kV
December 3, 2020 - IEEE

This document recommends best practices for the measurement of partial discharges using ac voltages and VHF/UHF electromagnetic sensors for quality control during routine tests on factory and pre-molded joints of HVDC extruded cable systems with rated voltage up to 800 kV. It must be...

IEEE 1653.5 - Recommended Practice for Thyristor Controlled Rectifiers for Traction Power Substation Applications
December 3, 2020 - IEEE

This recommended practice covers the design, manufacturing, and testing, of controlled semiconductor power rectifiers for dc traction power systems. Purpose This recommended practice provides common terminology and standard design, manufacturing, and testing criteria specific to...

IEEE C37.62 - Pad-Mounted Dry Vault, Submersible, and Overhead Fault Interrupters for Alternating Current Systems Up to and Including 38 kV
December 3, 2020 - IEEE

This standard applies to all pad-mounted, dry vault, submersible, and overhead single- or multi-pole alternating current fault interrupters (FIs) for rated maximum voltages above 1000 V and up to and including 38 kV. Devices that require a dependent manual operation are not covered by this standard...

Advertisement