loading
IEEE CONTROL HDBK - THE CONTROL HANDBOOK
IEEE
A description is not available for this item.
ISA CONTROL SYSTEMS ENGIN - Control Systems Engineering (CSE) Study Guide
January 1, 2012 - ISA

This downloadable fifth edition is for use by individuals preparing for the Control Systems Professional Engineer (CSPE) examination. This update includes the latest examination specification that goes into effect with the October 2011 offering. The manual provides candidates for the...

ISA CONTROL SYSTEMS SAFET - Control Systems Safety Evaluation and Reliability
January 1, 2010 - ISA

This book is intended to serve a wide variety of users. This updated third edition provides the detailed background necessary to understand how to meet important new safety regulations and reliability engineering topics. Professional control system designers will learn to properly evaluate...

ISA CONTROL VALVE PRIMER: - Control Valve Primer: A User's Guide
January 1, 2009 - ISA

Includes insights on valve sizing, smart (digital) valve positioners, field-based architecture, network system technology, and control loop performance evaluation. Hans Baumann, a holder of more than 150 patents, and author of over a hundred publications in control valve technology,...

CONTROL SYSTEMS DOCUMENTA - Control Systems Documentation: Applying Symbols and Identification
January 1, 2004 - ISA

This ISA classic provides the symbols and identification commonly used throughout the process industries. It contains sample P&ID and numerous examples of symbols and tagging concepts. It also provides most of the symbols and identifiers that are unique to instrumentation and gives practical...

ISA CONTROL VALVES - Control Valves: Practical Guides for Measurement and Control
January 1, 1998 - ISA

Solutions to problems involving the body assemblies, actuators and accessories of control valves, as well as an overview of valve design and construction, this reference book includes discussions of applications, safety, troubleshooting, maintenance, testing, standards, valve-related...

IEEE CABLE MODEMS - CABLE MODEMS: TECHNOLOGIES AND APPLICATIONS
IEEE
A description is not available for this item.
ISA CONTROL SYSTEMS (CSE) - CONTROL SYSTEMS ENGINEERING (CSE) STUDY GUIDE
ISA
A description is not available for this item.
J917_202108 - Marine Push-Pull Control Cables
August 19, 2021 - SAE International

This SAE Standard covers dimensions, performance parameters, and nomenclature of a push-pull control cable used in outboard, inboard, and sterndrive marine throttle and shift applications.

GME B 040 0573 - Control cable grease
March 1, 2021 - GME
A description is not available for this item.
CSA C22.2 NO 35 - Extra-low-voltage control circuit cable, low-energy control cable, and extra-low-voltage control cable
January 1, 2020 - CSA

This Standard specifies requirements for the following types of control cables, rated 30 V maximum, intended for use in extra-low-voltage control circuits in accordance with CSA C22.1, Canadian Electrical Code, Part I: a) Type LVT extra-low-voltage control circuit...

J960_201802 - Marine Control Cable Connection - Engine Clutch Lever
February 24, 2018 - SAE International

The purpose of this SAE Recommended Practice is to provide guides toward standard conditions for operating marine hydraulic transmissions where push-pull cable control is applicable. For control cable information see SAE J917.

J961_201802 - Marine Control Cable Connection - Engine Throttle Lever
February 24, 2018 - SAE International

The purpose of this SAE Recommended Practice is to provide guides toward standard conditions for operating marine engine throttles (gasoline or diesel) where push-pull cable control is applicable. For control cable information see SAE J917.

PIP ELSWC03 - 600-Volt Power and Control Cable Specification
March 1, 2016 - PIP

This Practice provides requirements for 600-volt-rated power and control tray cable (Type TC) and metal-clad (Type MC) cable. This Practice describes the minimum technical requirements for fabrication, inspection, testing, and shipping of insulated copper cable. This...

ASTM E814-26 - Standard Test Method for Fire Tests of Penetration Firestop Systems
June 1, 2026 - ASTM International

1.1 This test method is applicable to firestop systems of various materials and construction. Firestop systems are intended for use in openings in fire-resistive walls and floors that are evaluated in accordance with Test Methods E119. 1.2 Tests conducted in conformance with this test method record...

CSA C22.2 NO 239 - Control and instrumentation cables
January 1, 2021 - CSA

This Standard applies to multiple-conductor control and instrumentation cables (including thermocouple cables and thermocouple extension cables) having a voltage rating not exceeding 1000 V and intended for installation in accordance with CSA C22.1, Canadian Electrical...

ASTM F3095-17a(2026) - Standard Practice for Laser Technologies for Direct Measurement of Cross Sectional Shape of Pipeline and Conduit by Rotating Laser Diodes and CCTV Camera System
June 1, 2026 - ASTM International

4.1 Laser profiling assessment is a quality control tool for identifying and quantifying deformation, physical damage, and other pipe anomalies after installation, providing means and methods for determining the quality of workmanship and compliance with project specifications. Laser...

JASO F903 - Automotive Parts - Control Cables
January 1, 2010 - JSAE

This standard specifies automotive control cables (hereinafter referred to as "cables") used mainly for tensile forces.

ASTM E84-26a - Standard Test Method for Surface Burning Characteristics of Building Materials
April 1, 2026 - ASTM International

1.1 This fire-test-response standard for the comparative surface burning behavior of building materials is applicable to exposed surfaces such as walls and ceilings. The test is conducted with the specimen in the ceiling position with the surface to be evaluated exposed face down to the ignition...

Advertisement