loading
IEEE CONTROL HDBK - THE CONTROL HANDBOOK
IEEE
A description is not available for this item.
ISA CONTROL SYSTEMS ENGIN - Control Systems Engineering (CSE) Study Guide
January 1, 2012 - ISA

This downloadable fifth edition is for use by individuals preparing for the Control Systems Professional Engineer (CSPE) examination. This update includes the latest examination specification that goes into effect with the October 2011 offering. The manual provides candidates for the...

ISA CONTROL SYSTEMS SAFET - Control Systems Safety Evaluation and Reliability
January 1, 2010 - ISA

This book is intended to serve a wide variety of users. This updated third edition provides the detailed background necessary to understand how to meet important new safety regulations and reliability engineering topics. Professional control system designers will learn to properly evaluate...

ISA CONTROL VALVE PRIMER: - Control Valve Primer: A User's Guide
January 1, 2009 - ISA

Includes insights on valve sizing, smart (digital) valve positioners, field-based architecture, network system technology, and control loop performance evaluation. Hans Baumann, a holder of more than 150 patents, and author of over a hundred publications in control valve technology,...

IEEE ETHERNET FIRST MILE - Access for Everyone
January 1, 2006 - IEEE
A description is not available for this item.
CONTROL SYSTEMS DOCUMENTA - Control Systems Documentation: Applying Symbols and Identification
January 1, 2004 - ISA

This ISA classic provides the symbols and identification commonly used throughout the process industries. It contains sample P&ID and numerous examples of symbols and tagging concepts. It also provides most of the symbols and identifiers that are unique to instrumentation and gives practical...

ISA CONTROL VALVES - Control Valves: Practical Guides for Measurement and Control
January 1, 1998 - ISA

Solutions to problems involving the body assemblies, actuators and accessories of control valves, as well as an overview of valve design and construction, this reference book includes discussions of applications, safety, troubleshooting, maintenance, testing, standards, valve-related...

IEEE CABLE MODEMS - CABLE MODEMS: TECHNOLOGIES AND APPLICATIONS
IEEE
A description is not available for this item.
ISA CONTROL SYSTEMS (CSE) - CONTROL SYSTEMS ENGINEERING (CSE) STUDY GUIDE
ISA
A description is not available for this item.
JIS QUALITY CONTROL HDBK - JIS Quality Control Handbook
January 1, 2019 - JSA
A description is not available for this item.
WIRELESS CONTROL FOUNDATI - Wireless Control Foundation: Continuous and Discrete Control for the Process Industry
January 1, 2015 - ISA

In this book, the authors address the wireless communication concepts and terminology that are needed to apply wireless control in the process industry. The control system interfaces and wireless field devices described in this book are based on wireless standards for industrial...

DS/ISO/IEC TR 11801-9906 - Information technology – Generic cabling for customer premises – Part 9906: Balanced 1-pair cabling channels up to 600 MHz for single pair Ethernet (SPE)
February 20, 2020 - DS

ISO/IEC TR 11801-9906:2020(E) covers channel specifications, for channels constructed from balanced 1 pair cabling components, primarily intended for use in industrial automation and process control applications. The channel specifications are consistent with corresponding IEEE 802.3...

ISO/IEC TR 11801-9906 - Information technology – Generic cabling for customer premises – Part 9906: Balanced 1-pair cabling channels up to 600 MHz for single pair Ethernet (SPE)
February 1, 2020 - ISO

This document covers channel specifications, for channels constructed from balanced 1-pair cabling components, primarily intended for use in industrial automation and process control applications. The channel specifications are consistent with corresponding IEEE 802.3 single-pair...

CSA ISO/IEC TR 11801-9906 - Information technology — Generic cabling for customer premises — Part 9906: Balanced 1-pair cabling channels up to 600 MHz for single pair Ethernet (SPE)
January 1, 2020 - CSA

This document covers channel specifications, for channels constructed from balanced 1-pair cabling components, primarily intended for use in industrial automation and process control applications. The channel specifications are consistent with corresponding IEEE 802.3 single-pair...

ISA ADVANCED CONTROL - Advanced Control Foundation: Tools, Techniques, and Applications
January 1, 2013 - ISA

In this book, the authors address the concepts and terminology that are needed to apply advanced control techniques in the process industry. The book is written for the process or control engineer that is familiar with traditional control but has little or no experience in...

ANSI C137.3 - Lighting Systems - Minimum Requirements for Installation of Energy Efficient Power over Ethernet (PoE) Lighting Systems
January 1, 2017 - NEMA

This standard specifies the minimum requirements for installation of Power over Ethernet (PoE) lighting systems to ensure minimal energy losses. A typical PoE lighting system uses standardized ethernet twisted pair cable (e.g. category 5e cable) to connect powered...

ISA MODELING, CONTROL, SI - Modeling, Control, Simulation and Diagnosis of Complex Industrial and Energy Systems
January 1, 2009 - ISA

Focusing on the modeling, control, simulation, and diagnosis of complex industrial systems, this book contains a collection of papers that have been developed under the aegis of ANIPLA (the national automation association of Italy), which celebrated its 50th anniversary in 2006.Emphasis is...

IEEE FAST ETHERNET - FAST ETHERNET: DAWN OF A NEW NETWORK
IEEE
A description is not available for this item.
Advertisement