This downloadable fifth edition is for use by individuals preparing for the Control Systems Professional Engineer (CSPE) examination. This update includes the latest examination specification that goes into effect with the October 2011 offering. The manual provides candidates for the...
This book is intended to serve a wide variety of users. This updated third edition provides the detailed background necessary to understand how to meet important new safety regulations and reliability engineering topics. Professional control system designers will learn to properly evaluate...
Includes insights on valve sizing, smart (digital) valve positioners, field-based architecture, network system technology, and control loop performance evaluation. Hans Baumann, a holder of more than 150 patents, and author of over a hundred publications in control valve...
This ISA classic provides the symbols and identification commonly used throughout the process industries. It contains sample P&ID and numerous examples of symbols and tagging concepts. It also provides most of the symbols and identifiers that are unique to instrumentation and gives practical...
Solutions to problems involving the body assemblies, actuators and accessories of control valves, as well as an overview of valve design and construction, this reference book includes discussions of applications, safety, troubleshooting, maintenance, testing, standards, valve-related...
1.1 This test method describes testing of new electrical insulating liquids as well as liquids in service or subsequent to service in cables, transformers, oil circuit breakers, and other electrical apparatus. 1.2 This test method provides a procedure for making referee tests at a commercial...
1.1 These requirements cover single and multipole connectors, intended for factory assembly to copper or copper alloy conductors or printed wiring boards, for use in data, signal, control and power applications within and between electrical equipment. 1.2 These requirements apply to devices...
1.1 This Standard covers the electrical safety of electricity meters rated up to 600 VAC, which measure, monitor, record, transmit, or receive electrical energy generation or consumption information. 1.2 Meters covered by this Standard may be provided with one or two-way communication capabilities,...
5.1 Permittivity-Insulat
1.1 These requirements cover a receptacle with integral switching means rated 600 V or less, used in ordinary locations and intended for connection to a branch circuit in accordance with the National Electrical Code, NFPA 70. A receptacle with integral switching means that is intended for energy...
This specification applies to all cross-track cables regardless of cable asset owner. This includes cables that may be managed by Station Infrastructure Managers or third parties that are required to cross Network Rail tracks. It applies to all renewal, enhancement and...
The scope of this module covers the technical requirement relating to each of the major components including the control cubicle, heating strips and associated cabling, which constitute the conductor rail heating system, installed on Network Rail's d.c electrification...
The scope of this module covers design and installation requirement relating to each of the major components including the control cubicle, heating strips and associated cabling, which constitute the conductor rail heating system, installed on Network Rail's d.c electrification...
Narrow Your Results