This standard will provide minimum and optional function, layout, and construction requirements for standard control cabinet designs. It will also include a coding system for specifying standard control cabinets with the required options. This standard applies to Class I and Class II...
This part of IEC 61558 deals with safety aspects of control transformers and power supplies incorporating control transformers such as electrical, thermal and mechanical safety. This Part 2-2 is applicable to control transformers and power...
This part of 61558 deals with safety aspects of control transformers and power supplies incorporating control transformers such as electrical, thermal and mechanical safety. This Part 2-2 is applicable to control transformers and power...
Questa Norma riguarda la sicurezza elettrica, termica e meccanica dei trasformatori di comando e delle unità di alimentazione, che incorporano trasformatori di comando. Essa si applica: - ai trasformatori di comando e alle unità di alimentazione che incorporano sia trasformatori di comando che...
With its practical approach to design, Transformer and Inductor Design Handbook, Fourth Edition distinguishes itself from other books by presenting information and guidance that is shaped primarily by the user's needs and point of view. Expanded and revised to address recent industry...
Transformer Engineering: Design, Technology, and Diagnostics, Second Edition helps you design better transformers, apply advanced numerical field computations more effectively, and tackle operational and maintenance issues. Building on the bestselling Transformer Engineering:...
This part 2-2 of IEC 61558 applies to stationary or portable, single-phase or poly-phases, air-cooled control transformers associated or otherwise having a rated supply voltage not exceeding 1 000 V a.c. or 1 415 V ripple free d.c. and rated frequency not exceeding 500 Hz and no...
This part 2-2 of IEC 61558 applies to stationary or portable, single-phase or poly-phases, aircooled control transformers associated or otherwise having a rated supply voltage not exceeding 1 000 V a.c. or 1 415 V ripple free d.c. and rated frequency not exceeding 500 Hz and no...
This drawing describes the requirements for a low power pulse transformer. This drawing provides for a level of transformer quality and reliability assurance for acquisition of type TP7SXNNNNKZ low power pulse transformer in accordance with MIL-PRF-21038.
This specification applies to new oil/synthetic liquid filled power transformers installed on the A.C. and D.C. Electrified Lines. Purpose This specification states the requirements for the control of welding, including supervision, materials, welding procedures, inspection,...
Electric Power Transformer Engineering, Third Edition expounds the latest information and developments to engineers who are familiar with basic principles and applications, perhaps including a hands-on working knowledge of power transformers. Targeting all from the...
This specification applies to those parts of Network Rail's 25 kV a.c., 50 Hz electrified railway infrastructure, which includes the use of traction return conductors and booster transformers. It mandates the requirements for the operation of Network Rail's 25 kV a.c., 50 Hz electrified...
This Practice provides requirements for design, manufacturing, and testing of impressed cathodic protection system transformer-rectifiers.
This specification covers the detail requirements for control transformer synchro, type 16CTB4b, 90 volt, 400 cycle.
This specification covers the detail requirements for control transformer synchro, type 19CTB4b, 90 volt, 400 cycle.
Narrow Your Results