loading
FCI 70-2 - Control Valve Seat Leakage
January 1, 2021 - FCI

SCOPE & LIMITATIONS Selection of a leakage class is not restricted as to valve design, but acceptable values for various commercially available designs are suggested for each class under Section 4. This standard applies to control valve seat leak production...

J1692_201712 - Valve Seat Insert Information Report
December 20, 2017 - SAE International

This SAE Information Report provides engineers and designers with: a Types of valve seat inserts and their nomenclature b Valve seat insert alloy designations and their chemistries c Valve seat insert alloy metallurgy d Typical mechanical and physical...

ASME B16.104 - Control Valve Seat Leaking
January 1, 1976 - ASME
A description is not available for this item.
FCI 91-2 - Standard for Solenoid Valve Seat Leakage
January 1, 2001 - FCI

SCOPE & LIMITATIONS Selection of a leakage class is not restricted as to valve design but valves of various commercially available designs and types of sealing materials are suggested. This standard cannot be used as a basis for predicting seat leakage at...

J610B_197704 - VALVE SEAT INSERTS-ENGINE
April 1, 1977 - SAE International

This SAE recommended practice on seat inserts is presented to provide engineers, designers, and metallurgists with the following information: 1 A general description of seat insert design and why they are required. 2 Recommended press fits, installation procedures, and standards for...

9986203 - LUBRICANT, VALVE SEAT INSERT
GMNA
A description is not available for this item.
MIL-DTL-32286 - MATERIAL, BALL VALVE SEAT SEAL AND THRUST WASHER
October 4, 2016 - NPFC

This specification covers material used for ball valve seat seals and thrust washers (nylon 66 with molybdenum disulfide) in petroleum- and polyalphaolefin (PAO)-based hydraulic fluid systems.

9985711 - VALVE SEAT INSERT INSTALLATION LUBRICANT
GMNA
A description is not available for this item.
W-G-690 - GRINDING KITS, VALVE SEAT, ELECTRIC
NPFC
A description is not available for this item.
NAVISTAR TMS 5009 - VOID - Powdered Metal Intake Valve Seat Inserts
November 1, 1985 - NAVISTAR
A description is not available for this item.
DIN 58336 - Orthopedics - Valve seat for orthopedics bore diameter
July 1, 1971 - DIN
A description is not available for this item.
MIL-T-13918 - TOOL KIT, VALVE SEAT RING INSERTER
NPFC
A description is not available for this item.
AD 51-24-01 - EXHAUST VALVE SEATS\TEXTRON LYCOMING AVCO CORP\GO-435-C2
FAA
A description is not available for this item.
FORD WSE-M1A330-A1 - CAST STEEL, VALVE SEAT INSERT ***TO BE USED WITH FORD WSS-M99P1111-A***
September 19, 2002 - FORD

1. SCOPE The material defined by this specification is a molybdenum, tungsten, chromium alloy cast steel.

AWWA C504 - Rubber-Seated Butterfly Valves
June 7, 2015 - AWWA

This standard establishes minimum requirements for rubber-seated butterfly valves, 3 in. (75 mm) through 72 in. (1,800 mm) in diameter, with various body and end types, for fresh and reclaimed water having a pH range from 6-12 and a temperature range from 33°-125°F (0.6°-52°C). This...

FCI 70-3 - Regulator Seat Leakage
January 1, 2016 - FCI

SCOPE & LIMITATIONS This standard applies to pilot operated and direct acting pressure reducing, pressure relieving (back pressure), differential pressure and temperature regulators. Selection of a leakage class is not restricted as to regulator design, but acceptable values for various...

DIN 3354-4 - BUTTERFLY VALVES; METALLIC SEAT SEAL STEEL OR CAST
DIN
A description is not available for this item.
API STD 527 - Seat Tightness of Pressure Relief Valves
July 1, 2020 - API

This standard describes methods of determining the seat tightness of metal- and soft-seated pressure relief valves, including those of conventional, bellows, and pilot-operated designs. The maximum acceptable leakage rates are defined for pressure relief valves...

JIS F 7480 - Shipbuilding - Rubber-Seat Butterfly Valves
November 8, 1996 - JSA
A description is not available for this item.
Advertisement