This recommended practice covers the design, manufacturing, and testing, of controlled semiconductor power rectifiers for dc traction power systems. Purpose This recommended practice provides common terminology and standard design, manufacturing, and testing criteria specific to...
This specification covers the performance requirements for PNPN silicon power, reverse-blocking triode thyristors. Two levels of product assurance (JAN and JANTX) are provided for each device type as specified in MIL-PRF-19500.
This specification covers the performance requirements for PNPN, silicon, reverse-blocking-tri
This specification covers the performance requirements for PNPN, silicon power, reverse-blocking triode thyristors. Three levels of product assurance (JAN, JANTX, and JANTXV) are provided for each device type as specified in MIL-PRF-19500.
This specification covers direct current, transformer-rectifier, constant current welding machines with and without gas, water, and high frequency controls, and with manual or motorized resistor type current controls for single operator use.
This standard provided definitions, electrical characteristics circuit technology, letter symbols and registration format for diodes and stacks. It also covers rating and characteristics, manufacturing and performance as well as test practices to demonstrate the performance of semiconductor...
This specification covers the general requirements for solid state aircraft flashers which are used for cycling aircraft position lights on and off. Flashers will have the load current controlled by a transistor, controlled rectifier, magnetic amplifier or equivalent device....
These statistics apply to the measurement of x-radiation emitted from high voltage rectifiers and shunt regulators. These x-radiations' are considered as the soft x-ray variety emanating from the tube and produced by an accelerating potential in excess of 10,000 volts. Purpose- To establish...
Narrow Your Results