loading
Power Converter Circuits
March 12, 2004 - CRC

This text reveals all key components of rectification, inversion, cycloconversion, and conversion circuits. It authoritatively describes switching, voltage and current relationships, and converter properties, operation, control, and performance as utilized in most practical...

J2440_201910 - Domestic Performance Torque Converter Manufacturing
October 9, 2019 - SAE International

The scope of this SAE Draft Technical Report is to establish dimensional standards for high-performance domestic torque converter manufacturers. Many torque converter manufacturers build converters to their own standards. Some of these standards may be outside of the...

HPVA MC - Metric Converter
HPVA

Pocket sized conversion ruler of metric system to inches and pounds

NR AWS 36 - AWS Static Voltage Converter
November 1, 1983 - NR

Introduction The subject of this specification is a Static Voltage Converter and Base. The Static Voltage Converter will be treated in two parts (1) a module, being the functioning section, as shown on drawing No. ATC/LP/--- and hereinafter called the module, (2) a complete assembly,...

DS/CLC/TS 50535 - Railway applications - Onboard auxiliary power converter systems
July 2, 2010 - DS

This Technical Specification defines the classification of the electric onboard auxiliary power converter system and defines its basic characteristics and interfaces. The onboard auxiliary power converter system consists of the auxiliary converter and the battery charger...

Dynamic Profile of Switched-Mode Converter
January 1, 2009 - WILEY

This book provides information which is essential for designing high quality switched-mode converters, understanding the origin of the problems usually encountered in the practical applications, and avoiding them. It presents the fundamentals of the dynamic characterization of switched-mode...

UFGS-26 35 43 - 400-HERTZ (HZ) SOLID STATE FREQUENCY CONVERTER
May 1, 2011 - ARMY

NOTE: This guide specification covers the requirements for the procurement, installation, and testing of 400 Hz solid state frequency converters.

DS/IEC 61378-3 - Converter transformers - Part 3: Application guide
February 16, 2015 - DS

IEC 61378-3:2015 provides information to users about specific topics related to industrial and HVDC converter transformers with design, construction, testing and operating conditions differing from conventional transformers used in power systems. In addition, it is the aim of the present...

IEC 61378-3 - Converter transformers – Part 3: Application guide
February 1, 2015 - IEC

This part of IEC 61378 provides information to users about specific topics related to industrial and HVDC converter transformers with design, construction, testing and operating conditions differing from conventional transformers used in power systems. In addition, it is the aim of the...

ITU-T Q.2150.1 - Signalling Transport Converter on MTP3 and MTP3b
May 1, 2001 - ITU-T

This Recommendation specifies the signalling transport converter sublayer on top of the message transfer part (MTP) specified in ITU-T Q.704 [4] "MTP3" and ITU-T Q.2210 [6] "MTP3b"; both Recommendations specify the peer-to-peer protocol for the transfer of information and control between any...

J1643_200110 - Diesel Catalytic Converter Nomenclature and Terminology
October 30, 2001 - SAE International

This SAE Draft Technical Report applies to nomenclature of diesel engine catalytic converter parts and various configurations.

MIL-D-26391 - DUMMY CONVERTER, LIQUID OXYGEN INDICATOR SYSTEM, 5 LITER
June 30, 1958 - NPFC

This specification covers one type of dummy converter (electrical capacitor) having a capacitance equivalent to an empty 5-liter liquid oxygen converter, with respect to a capacitance type quantity gaging system.

MIL-DTL-25666 - CONVERTER, LIQUID OXYGEN, CAPACITANCE TYPE GAUGING, GENERAL SPECIFICATION FOR
May 11, 2020 - NPFC

Scope. This specification covers the general requirements for liquid oxygen converters that will store liquid oxygen on board an aircraft and that will convert the liquid oxygen to gas as required to supply the oxygen regulators. It includes converters of various capacities and...

MIL-PRF-7115/2 - CONVERTER, AIRCRAFT, AC TO DC, 200 AMPERE, TYPE II, CLASS A
July 11, 2012 - NPFC

1. Converter type. The converter is Type II, non-regulated, designed for a nominal 28 VDC output. 2. Converter class. The converter is class A as modified herein. 3. Part or identifying number (PIN). The converter covered by this specification sheet is identified...

QPL-19328 - Converter, Liquid Oxygen, 5 Liter, MB-5A
December 22, 2020 - NPFC

QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-DTL-19328 Converter, Liquid Oxygen, 5 Liter, MB-5A This QPL has been prepared for use by or for the Government in the acquisition of products covered by the subject specification and inclusion of a product is...

GME R-8E-1 - Converter, Durability Test
March 6, 1984 - GME
A description is not available for this item.
GME B 040 0707 - HYDRAULIC TORQUE CONVERTER OIL
GME
A description is not available for this item.
MIL-V-70579 - VOLTAGE CONVERTER: 9360839
NPFC
A description is not available for this item.
MIL-C-46817 - CONVERTER, AZIMUTH DATA
NPFC
A description is not available for this item.
MIL-R-53086 - RUST CONVERTER, METRIC
NPFC
A description is not available for this item.
Advertisement