loading
ASTM A454 - Specification for Steel Conveyor Chain
ASTM
A description is not available for this item.
BS ISO 1977 - Conveyor chains, attachments and sprockets
September 29, 2006 - BSI
A description is not available for this item.
ISO 1977 - Conveyor chains, attachments and sprockets
August 15, 2006 - ISO
A description is not available for this item.
ISO FDIS 1977 - CONVEYOR CHAINS, ATTACHMENTS AND SPROCKETS
ISO
A description is not available for this item.
DIN ISO 1977 - Conveyor chains, attachments and sprockets (ISO 1977:2006)
December 1, 2014 - DIN

This International Standard specifies the characteristics of bush, plain and flanged roller chains of both solid and hollow bearing pin types designed for general conveying and mechanical handling duties, together with associated chain sprockets and attachments. The chain...

ASME B29.17M - Hinge Type Flat Top Conveyor Chains and Sprocket Teeth
January 1, 1998 - ASME

Steel chains of the type covered by this Standard were first introduced in the late 1930s. These chains met with considerable success on material conveying applications. In 1973, a subcommittee of American National Standards Committee B29 was appointed to draft a standard for these...

KS E 6003 - TYPE TROUGH CONVEYOR CHAIN FOR MINE
KSA
A description is not available for this item.
DIN 8167-1 - ISO-type M conveyor chains with solid pins; single strand chains and double strand chains
March 1, 1986 - DIN

Scope and field of application Conveyor chains with solid pins as specified in this standard are employed as single or double strand chains for all types of conveyors used in general mechanical handling.

SNZ AS/NZS 4024.3612 - Safety of machinery Part 3612: Conveyors-Chain conveyors and unit handling conveyors
August 21, 2015 - SNZ

This Standard sets out minimum lifecycle safety requirements for chain conveyors and unit handling conveyors, which are in addition to the general requirements of AS/NZS 4024.3610. It also contains requirements for systems comprising multiple conveyors. It specifies...

ASME B29.15M - Steel Roller Type Conveyor Chains, Attachments, and Sprocket Teeth
October 31, 1997 - ASME

Chains of the type covered by this Standard were introduced late in the nineteenth century. These chains met with considerable success on material conveyors and elevators. Manufacturers developed and marketed many sizes and types in the following years. In the 1920s, a working...

DIN 8169 - Rollers for types M, MT, MC and MCT solid and hollow bearing pin conveyor chains
September 1, 1999 - DIN

This standard specifies dimensions and materials for rollers for use with conveyor chains as specified in DIN 8167-1, DIN 8167-3, DIN 8168-1, and DIN 8168-3

BS 4116-4 - Conveyor Chains, Their Attachments and Associated Chain Wheels Part 4. Specification for Chains and Attachments (British Series)
May 1, 1992 - BSI

Designates identity numbers and specifies dimensional requirements and strengths for UK designed conveyor chains and attachments. Also specifies requirements for alternative types of construction.

ISO 1977-2 - Conveyor Chains, Attachments and Chain Wheels - Part II: Chain Wheels
January 1, 1974 - ISO
A description is not available for this item.
FORD M99B172-A - PAINT BOOTH CONVEYOR CHAIN MASKING SOLUTION AND RELEASECOAT
July 1, 1986 - FORD

1. SCOPE: The material defined by this standard is a liquid product that serves as an anti-sticking agent when mixed with paint overspray.

DIN 8165 - Conveyor chains with solid pins and attachments - Type FV
September 1, 2018 - DIN

Diese Norm gilt für Förderketten mit Vollbolzen (FV) sowie Anbauteilen. Weiterhin sind Traglaschen beschrieben, die in diesen Ketten Verwendung finden können.

ASME B29.25M - Open Barrel Steel Pintle-Type Conveyor Chains, Attachments, and Sprockets
January 1, 1994 - ASME

This Standard will be revised when the Society approves the issuance of a new edition. There will be no addenda or written interpretations of the requirements of this Standard issued to this Edition.

ASME B29.15 - HEAVY DUTY ROLLER TYPE CONVEYOR CHAINS AND SPROCKET TEETH
March 22, 1973 - ASME
A description is not available for this item.
ANSI B29.17M - HINGE TYPE FLAT TOP CONVEYOR CHAINS AND SPROCKET TEE
ASME
A description is not available for this item.
ANSI B29.17 - HINGE TYPE FLAT TOP CONVEYOR CHAINS & SPROCKET TEE
ASME
A description is not available for this item.
Advertisement