loading
ASME B29.4M - Double-Pitch Conveyor Roller Chains, Attachments, and Sprockets
January 1, 1994 - ASME
A description is not available for this item.
ANSI B29.4 - DOUBLE-PITCH CONVEYOR ROLLER CHAINS, ATTACHMENTS AND SPROCKETS
January 1, 1979 - ASME
A description is not available for this item.
A-A-59955 - CONVEYOR, ROLLER, GRAVITY, DOCK, HIGH-LINE, CONVEYORIZED
July 21, 2015 - NPFC

This CID covers a conveyor high-line dock to act as a holding area for single or married military pallets, ISO and lower deck containers, and type V aerial delivery platforms.

MIL-C-43528 - CONVEYOR, ROLLER, GRAVITY, 100 LB/FT
NPFC
A description is not available for this item.
MIL-C-15843 - CONVEYORS,ROLLER & SKATE WHEEL,GRAVITY,ALUMINUM
NPFC
A description is not available for this item.
MIL-C-11218 - CONVEYORS, ROLLER AND WHEEL, GRAVITY AND CONVEYOR SUPPORTS
NPFC
A description is not available for this item.
ASME B29.15M - Steel Roller Type Conveyor Chains, Attachments, and Sprocket Teeth
October 31, 1997 - ASME

Chains of the type covered by this Standard were introduced late in the nineteenth century. These chains met with considerable success on material conveyors and elevators. Manufacturers developed and marketed many sizes and types in the following years. In the 1920s, a working...

BS 2567 - Specification for Non-powered roller conveyors
October 15, 1997 - BSI

Specifies the dimensions and materials for the rollers, skate wheels and supporting frames for straight and curved sections of fixed and portable non-powered roller conveyors for industrial use.

JIS B 8804 - Steel Roller Conveyors
November 1, 1995 - JSA
A description is not available for this item.
ASME B29.15 - HEAVY DUTY ROLLER TYPE CONVEYOR CHAINS AND SPROCKET TEETH
March 22, 1973 - ASME
A description is not available for this item.
JIS B 1803 - Double-pitch precision roller chains for transmission and conveyors
October 22, 2018 - JSA

This Standard specifies the characteristics of double-pitch precision roller chains for transmission and conveyors, and of A system attachments. The sprockets and B system attachments of double-pitch precision roller chains are described in Annex JA and Annex JB...

CEMA 403 - BELT DRIVEN LIVE ROLLER CONVEYORS
CEMA
A description is not available for this item.
BS 4116 - Steel Roller Chains, Chainwheels and Attachments for Conveyors
September 17, 1971 - BSI

Gives details of a range of metric-sized roller chains, associated chainwheels and attachments for conveyors used in general mechanical handling. Dimensions and limits of tolerances are given to ensure complete dimensional interchangeability between related sizes of...

JIS B 8803 - Rollers for Belt Conveyor
March 20, 2008 - JSA
A description is not available for this item.
DIN 8169 - Rollers for types M, MT, MC and MCT solid and hollow bearing pin conveyor chains
September 1, 1999 - DIN

This standard specifies dimensions and materials for rollers for use with conveyor chains as specified in DIN 8167-1, DIN 8167-3, DIN 8168-1, and DIN 8168-3

ASME B29.100 - Double-Pitch Roller Chains, Attachments, and Sprockets
January 1, 2011 - ASME

FOREWORD For the first edition of ASME B29.100, the B29 Standards Committee agreed to propose a draft standard to consolidate and revise the following three chain standards: ASME B29.1M, Precision Power Transmission Roller Chains, Attachments, and Sprockets; ASME B29.3M,...

DIN ISO 1275 - Double-pitch precision roller chains, attachments and associated chain sprockets for transmission and conveyors (ISO 1275:2006)
July 1, 2012 - DIN

This International Standard specifies requirements for double-pitch precision roller chains suitable for the mechanical transmission of power and for conveyors, together with those for their associated sprockets. It covers dimensions, tolerances, length measurement, preloading...

Advertisement