These engine coolant hoses or assemblies incorporating these coolant hoses are intended to withstand the effects of circulating solutions containing corrosion inhibitors and glycols and operating under various pressure conditions at continuous operating temperatures from 40 °C to...
Material Description. This specification covers three (3) classes of straight and formed coolant hose intended for use as radiator hose, heater hose and other flexible conduits for automotive engine cooling systems. Such products are intended to withstand the effects of circulating...
1. SCOPE: The material defined by this standard is a water reducible synthetic grinding coolant concentrate.
This specification covers straight and curved coolant hose intended for use as long life radiator hose, heater hose and other flexible conduits for automotive engine cooling systems, Such products are intended to withstand the effects of circulating solutions containing corrosion...
This specification covers straight and curved coolant hose intended for use as long life radiator hose, heater hose and other flexible conduits for automotive engine cooling systems. Such products are intended to withstand the effects of circulating solutions containing corrosion...
This specification covers the requirements for recycled ethylene glycol base engine coolant concentrate and recycled propylene glycol base engine coolant concentrate for use in automobiles and light-duty vehicles. Committee D15 has developed this specification using...
This specification covers the requirements for recycled ethylene glycol base engine coolant concentrate and recycled propylene glycol base engine coolant concentrate for use in automobiles and light-duty vehicles. This standard does not apply to coolant produced...
1.1 This specification covers the requirements for recycled ethylene glycol base engine coolant concentrate and recycled propylene glycol base engine coolant concentrate for use in automobiles and light-duty vehicles. Committee D15 has developed this specification using...
1.1 This specification covers the requirements for recycled ethylene glycol base engine coolant concentrate and recycled propylene glycol base engine coolant concentrate for use in automobiles and light-duty vehicles. This specification provides a procedure for...
1.1 This specification covers the requirements for recycled ethylene glycol base engine coolant concentrate and recycled propylene glycol base engine coolant concentrate for use in automobiles and light-duty vehicles. This specification provides a procedure for...
This specification covers the requirements for fully-formulated glycol base coolants for cooling systems of heavy-duty engines. When concentrates are used at 40 to 60 % glycol concentration by volume in water of suitable quality, or when prediluted glycol base engine coolants...
5.1 This test method was developed to evaluate the ability of a heavy-duty diesel engine coolant to provide protection against damage resulting from a phenomenon known as cylinder liner cavitation corrosion. 5.2 This test method may be used for engine coolant specification acceptance...
Purpose. To determine if the total coolant flow, flow to the radiator, flow to the heater, and flow balance in engines, meets the design intent under various thermostat opening conditions. To provide additional data for 1D system modeling and the model validation. In particular, the...
This specification covers the requirements for a recycled prediluted aqueous ethylene glycol (50 volume % minimum) base engine coolant and recycled prediluted aqueous propylene glycol (50 volume % minimum) base engine coolant for use in automobiles and light-duty...
This specification covers the requirements for recycled ethylene glycol base engine coolant concentrate and recycled propylene glycol base engine coolant concentrate for use in automobiles and light-duty vehicles. This standard does not apply to coolant produced...
1.1 This specification covers the requirements for a recycled prediluted aqueous ethylene glycol (50 volume % minimum) base engine coolant and recycled prediluted aqueous propylene glycol (50 volume % minimum) base engine coolant for use in automobiles and light-duty...
1.1 This specification covers the requirements for a recycled prediluted aqueous ethylene glycol (50 volume % minimum) base engine coolant and recycled prediluted aqueous propylene glycol (50 volume % minimum) base engine coolant for use in automobiles and light-duty...
This specification covers the requirements for ethylene glycol or propylene glycol base engine coolants used in automobiles or other light duty service cooling systems. When concentrates are used at 40 to 70 % concentration by volume in water, or when prediluted glycol base engine...
Narrow Your Results