This specification covers requirements, test methods, and methods of marking for crosslinked polyethylene plastic hot- and cold-water distribution systems components made in one standard dimension ratio. Components are comprised of tubing and fittings intended for use in residential and...
This comprehensive manual includes information on clear water repellent materials for both vertical and horizontal surfaces. Also included are a glossary, product comparisons, specifications, monograph and performance test criteria.
1.1 This guide covers how direct (straight) air-rotary drilling procedures may be used for geoenvironmental exploration and installation of subsurface water-quality monitoring devices. Note 1: The term direct with respect to the air-rotary drilling method of this guide indicates that...
5.1 This practice allows for compositional analysis of the gases in equilibrium with crude oil, condensate, and liquid petroleum products at a 4:1 vapor/liquid ratio at ambient temperature for analysis using typical instrumentation (RGA) already available in typical refinery laboratories. These...
5.1 Need for Heat Flux Measurements: 5.1.1 Independent measurements of temperature and heat flux support the development and validation of engineering models of fires and other high environments, such as furnaces. For tests of fire protection materials and structural assemblies, temperature and...
5.1 This test method can be a useful diagnostic tool in measuring the impurities and detecting their sources in high purity water, boiler feed water and steam condensate of high pressure power plants, and in the process water of certain industries requiring high purity...
Narrow Your Results