loading
NSF INSTALLATION MANUAL - Installation Manual for Food Service Equipment
July 1, 1968 - NSF
A description is not available for this item.
SAA AS 4809 - COPPER PIPE AND FITTINGS - INSTALLATION AND COMMISSIONING
SAI
A description is not available for this item.
GME QN 408100 - COPPER
GME
A description is not available for this item.
AWWA B602 - Copper Sulfate
January 14, 2017 - AWWA

This standard describes copper sulfate for use in the treatment of potable water, wastewater, or reclaimed water. Purpose The purpose of this standard is to provide the minimum requirements for copper sulfate, including physical, chemical, sampling, testing, packaging, and shipping...

AMS2418K - Plating, Copper
December 13, 2021 - SAE International

This specification covers the requirements for electrodeposited copper.

GME B 040 2134 - Copper agent
June 29, 2017 - GME

General Description: Acid, bluely clear liquid. Application: Additional product to decrease the Copper concentration in thinfilm active baths for nano ceramic conversion coatings.

AMS2670K - Brazing, Copper
June 20, 2022 - SAE International

This specification covers the requirements for producing brazed joints using copper as the brazing filler metal.

AMS2418J - Plating, Copper
March 8, 2017 - SAE International

This specification covers the requirements for electrodeposited copper.

AMS2418H - Plating, Copper
February 18, 2011 - SAE International

This specification covers the requirements for electrodeposited copper.

AMS2418G - Plating, Copper
January 26, 2006 - SAE International

This specification covers the requirements for electrodeposited copper.

AMS2670J - Brazing, Copper
December 28, 2016 - SAE International

This specification covers the requirements for producing brazed joints using copper as the brazing filler metal.

AMS2670H - Brazing, Copper
January 1, 1999 - SAE International

This specification covers the engineering requirements for producing brazed joints using copper as the brazing filler metal.

AMS2418F - Plating, Copper
July 1, 1998 - SAE International

This specification covers the requirements for electrodeposition of copper on metals and the properties of the deposit.

AMS2418E - PLATING, COPPER
February 1, 1995 - SAE International

This specification covers the requirements for electrodeposition of copper on metals and the properties of the deposit.

AMS2418D - COPPER PLATING
October 1, 1991 - SAE International

This specification covers the engineering requirements for electrodeposition of copper on metals and the properties of the deposit.

AMS2670G - COPPER BRAZING
July 1, 1991 - SAE International

This specification covers the engineering requirements for producing brazed joints using copper as the brazing filler metal.

AMS2418C - COPPER PLATING
July 1, 1976 - SAE International

This specification covers the engineering requirements for electrodeposition of copper on metals and the properties of the deposit.

JIS H 3140 - Copper bus bars
March 20, 2018 - JSA

This Japanese Industrial Standard specifies the extended copper bus bars (hereafter referred to as bus bars).

EEMUA PUB NO 144 - 90/10 Copper Nickel Alloy Piping for Offshore Applications - Specification: Tubes Seamless and Welded
January 1, 1987 - EEMUA

FOREWORD The Publications in this series of specifications for 90/10 copper nickel tubes, flanges and fittings are as follows: Publication No. 144 Tubes: seamless and welded Publication No. 145 Flanges: composite and solid Publication No. 146 Fittings The specified outside diameters of...

ASTM UOP197-89 - Mercaptan Sulfur - Copper Number
July 25, 2002 - ASTM International

This is a rapid procedure for estimating mercaptan sulfur in naphtha or other low-boiling petroleum distillates. Copper number is defined as the number of milligrams of copper required to titrate 100 mL of sample. Mercaptan sulfur is calculated from the copper number. Hydrogen...

Advertisement