loading
MS 51421 - SEAL, GRADED, BOROSILICATE GLASS TO COPPER TUBING
NPFC
A description is not available for this item.
PPI TN-57 - Proper Integration of Copper Tubing and Components with PP-R Piping Materials for Plumbing Applications
June 1, 2018 - PPI

INTRODUCTION Random copolymerized polypropylene (PP-R) is a high-temperature plastic pressure piping system used for plumbing and hydronic heating and cooling applications. PP-R was launched in the 1980s in Europe, then introduced to North America in the 2000s. PP-R product standards include: •...

D10.13/D10.13M:2001 - Recommended practices for the brazing of copper tubing and fittings for medical gas systems
January 1, 2001 - AWS

This document presents a recommended practice for fabrication and installation of copper tubing used in the distribution of medical gas and vacuum lines in health care facilities. It provides guidance for implementation of the requirements of NFPA 99C, Gas and Vacuum Systems. Brazing...

ASTM B732 - Standard Test Method for Evaluating the Corrosivity of Solder Fluxes for Copper Tubing Systems
February 24, 1984 - ASTM

1. Scope 1.1 This test method describes an accelerated test to evaluate the corrosivity of solder fluxes (Refs l-5) that are used in the assembly of copper-tubing system joints. The test involves exposure of copper tube half-sections with pre-positioned flux to a controlled...

MS 35477 - TERMINAL, LUG, SOLDER TYPE, COPPER TUBING, ONE HOLE, 45 DEG.
NPFC
A description is not available for this item.
IAPMO PS 85 - TOOLS FOR MECHANICALLY FORMED TEE CONNECTIONS IN COPPER TUBING
IAPMO
A description is not available for this item.
MS 35449 - TERMINAL, LUG, SOLDER TYPE, COPPER TUBING, TWO HOLE
NPFC
A description is not available for this item.
MS 35446 - TERMINAL, LUG, SOLDER TYPE, COPPER TUBING, ONE HOLE
NPFC
A description is not available for this item.
MS 35448 - TERMINAL, LUG, SOLDER TYPE, COPPER TUBING, ONE HOLE, 90 DEGREES
NPFC
A description is not available for this item.
MS 35447 - TERMINAL, LUG, SOLDER TYPE, COPPER TUBING, ONE HOLE, 45 DEG.
NPFC
A description is not available for this item.
NAVISTAR MPAPS C-3100 - Tubing, Copper, Air Brake
February 1, 2019 - NAVISTAR
A description is not available for this item.
SAA AS 1751 - COPPER BRAZED STEEL TUBING
SAI
A description is not available for this item.
ANSI B36.35 - COPPER BRAZED STEEL TUBING
ANSI
A description is not available for this item.
ASTM A254-97(2007) - Standard Specification for Copper-Brazed Steel Tubing
November 1, 2007 - ASTM International

This specification covers double-wall, copper brazed steel tubing suitable for general engineering uses, particularly in the automotive, refrigeration, and stove industries for fuel lines, brake lines, oil lines, heating and cooling units, and the like. The tubing shall be made...

ASTM A254 - Standard Specification for Copper-Brazed Steel Tubing
March 10, 1997 - ASTM

This specification covers double-wall, copper-brazed steel tubing suitable for general engineering uses, particularly in the automotive, refrigeration, and stove industries for fuel lines, brake lines, oil lines, heating and cooling units, and the like. The values stated in inch-pound...

ASTM A254-97(2002) - Standard Specification for Copper-Brazed Steel Tubing
March 10, 1997 - ASTM International

1.1 This specification covers double-wall, copper-brazed steel tubing suitable for general engineering uses, particularly in the automotive, refrigeration, and stove industries for fuel lines, brake lines, oil lines, heating and cooling units, and the like. 1.2 The values stated in...

ASTM A254-97 - Standard Specification for Copper-Brazed Steel Tubing
March 10, 1997 - ASTM International

1.1 This specification covers double-wall, copper-brazed steel tubing suitable for general engineering uses, particularly in the automotive, refrigeration, and stove industries for fuel lines, brake lines, oil lines, heating and cooling units, and the like. 1.2 The values stated in...

AMS4575E - Nickel-Copper Alloy Tubing, Brazed, Corrosion Resistant 67Ni - 31Cu Annealed
October 11, 2012 - SAE International

This specification covers a corrosion-resistant nickel-copper alloy in the form of copper-furnace-brazed tubing.

AMS4575D - NICKEL-COPPER ALLOY TUBING, BRAZED, CORROSION RESISTANT 67Ni - 31Cu Annealed
April 1, 1994 - SAE International

This specification covers a corrosion-resistant nickel-copper alloy in the form of copper-furnace-brazed tubing.

Advertisement