loading
FORD WH900 - GENERAL REQUIREMENTS AND PHYSICAL PROPERTIES OF SPLIT COTTER PINS
September 11, 2020 - FORD

This standard specifies the general requirements and physical properties for metric split cotter pins.

ASME B18.8.1 - Clevis Pins and Cotter Pins (Inch Series)
January 1, 2014 - ASME

This Standard covers the complete dimensional and general data for clevis pins sizes 3⁄16 in. through 2 in. and cotter (split) pins sizes 1⁄32 in. through 3⁄4 in. of various materials. The inclusion of dimensional data in this Standard is not intended to imply that all products...

BS 6102-7 - Cycles Part 7: Cotter Pins and Assembly of the Axle/ Cotter Pin/Crank
September 30, 1982 - BSI

Specifies dimensions and tolerances of the cotter pin and its assembly with the axle and crank.

NASM51932 - PIN, STRAIGHT, HEADLESS, DRILLED FOR COTTER PINS
July 29, 2016 - AIA/NAS
A description is not available for this item.
AMS7210G - COTTER PINS, STEEL, CORROSION-RESISTANT 18Cr - 9.5Ni
October 1, 1984 - SAE International

This specification covers cotter pins made of a corrosion-resistant steel.

AMS7210F - COTTER PINS, STEEL, CORROSION-RESISTANT 18Cr - 9.5Ni
July 1, 1977 - SAE International

This specification covers cotter pins made of a corrosion-resistant steel.

AMS7210E - COTTER PINS, STEEL, CORROSION-RESISTANT 18Cr - 9.5Ni
January 1, 1977 - SAE International

This specification covers cotter pins made of a corrosion-resistant steel.

A-A-385 - EXTRACTOR,COTTER PIN
NPFC
A description is not available for this item.
MPAPS S-J-1.101-GS/PL - Split (Cotter) Pins – Extended Prong – English Series (Noun Code 6200)
June 1, 2020 - NAVISTAR
A description is not available for this item.
MPAPS S-JM-1.101-GS/PL - Split (Cotter) Pins - Extended Prong - Metric Series (Noun Code - 6200)
June 1, 2015 - NAVISTAR

GENERAL: Implementation of this standard must be in accordance with the policies and procedures outlined in MPAPS S-A-0.101. There may also be supplemental group instructions in regard to use of metric standards that should be taken into account. In formulating this standard for metric split...

ASME B18.8.6M - Cotter Pins (Metric Series)
January 1, 1995 - ASME
A description is not available for this item.
SAA AS B175 - SPLIT COTTER PINS
SAI
A description is not available for this item.
DELPHI DX500059 - METRIC COTTER PINS
DELPHI-I
A description is not available for this item.
GM J100 - METRIC COTTER PINS
GMNA
A description is not available for this item.
AMS7211E - COTTER PINS, STEEL, CORROSION AND HEAT RESISTANT 18Cr - 10.5Ni - 0.40Ti
April 1, 1983 - SAE International

This specification covers cotter pins made to inch dimensions from a corrosion and heat resistant steel.

AMS7211D - COTTER PINS, STEEL, CORROSION AND HEAT RESISTANT 18Cr - 10.5Ni - 0.40Ti
July 1, 1980 - SAE International

This specification covers cotter pins made to inch dimensions from a corrosion and heat resistant steel.

AMS7211C - COTTER PINS, STEEL, CORROSION AND HEAT RESISTANT 18Cr - 10.5Ni - 0.40Ti
January 1, 1978 - SAE International

This specification covers cotter pins made of a corrosion and heat resistant steel.

ANSI B18.8.1 - CLEVIS PINS AND COTTER PINS
ASME
A description is not available for this item.
AMS7210B - COTTER PINS Corrosion Resistant Steel
June 1, 1950 - SAE International
A description is not available for this item.
AMS7210A - COTTER PINS Corrosion Resistant Steel
May 1, 1945 - SAE International
A description is not available for this item.
Advertisement