loading
NAS461 - GAGE - 100 DEG COUNTERSINK SCREW HEAD FLUSHNESS
AIA/NAS
A description is not available for this item.
FORD W-GD3 - CENTER/COUNTERSINK GAUGE-BARREL TYPE
December 1, 1999 - FORD
A description is not available for this item.
AN 932 - PLUG, PIPE, COUNTERSINK HEX HEAD
June 16, 1978 - NPFC
A description is not available for this item.
A-A-58075 - HOLDER: COUNTERSINK, ADJUSTABLE MICROMETER STOP
NPFC
A description is not available for this item.
MS 27769 - PLUG, PIPE, COUNTERSINK HEX HEAD
NPFC
A description is not available for this item.
ISO 9714-1 - Orthopaedic drilling instruments - Part 1: Drill bits, taps and countersink cutters
June 1, 2012 - ISO

This part of ISO 9714 specifies materials and mechanical properties, and dimension and marking requirements for drill bits, taps and countersink cutters made of stainless steel for use in orthopaedic surgery with bone screws specified in ISO 5835. NOTE The interrelationship of International...

AS4864 - PLUG, PIPE, EXTERNAL THREAD, COUNTERSINK HEX HEAD
March 1, 2002 - SAE International
A description is not available for this item.
CNS B 3062 - COUNTERSINK DRILL WITH METRIC TAPPING HOLE
BSMI
A description is not available for this item.
NAS462 - GAGING - 100 DEG COUNTERSINK SCREW HEAD FLUSHNESS
AIA/NAS
A description is not available for this item.
ISO 3294 - Parallel shank countersinks for angles 60, 90 and 120 degrees inclusive
August 1, 2016 - ISO

This International Standard specifies the dimensions of parallel shank countersinks for angles 60°, 90° and 120° inclusive. It specifies dimensions in metric units only, these being regarded as the only recommended dimensions in the future, for countersinks with cutting diameters in...

ISO 3293 - Morse taper shank countersinks for angles 60 degrees, 90 degrees and 120 degrees inclusive
August 1, 2016 - ISO

This International Standard specifies the dimensions of Morse taper shank countersinks for angles 60°, 90° and 120° inclusive. It specifies dimensions in metric units only, these being regarded as the only recommended dimensions in the future, for countersinks with cutting diameters...

ASTM F340-71(1993) - Specification for Pilot-Type Medical Countersinks (Withdrawn 1997)
January 1, 1993 - ASTM International

1.1 This specification covers an acceptable countersink instrument intended to countersink a drilled pilot hole in bone to receive the tapered head of a medical bone screw. The specific design covered by this specification incorporates a pilot tip of suitable diameter to engage the...

ASTM F340 - Standard Specification for Pilot-Type Medical Countersinks
November 26, 1971 - ASTM

1. Scope 1.1 This specification covers an acceptable countersink instrument intended to countersink a drilled pilot hole in bone to receive the tapered head of a medical bone screw. The specific design covered by this specification incorporates a pilot tip of suitable diameter to...

BS 328-5 - Drills and reamers - Part 5: Specification for the dimensions of counterbores with Morse taper shanks and countersinks with parallel shanks without solid pilots and Morse taper shanks
July 29, 1983 - BSI

Specifies the dimensions of counterbores with parallel shanks and integral pilots; counterbores with Morse taper shanks and detachable pilots; countersinks with parallel shanks, and countersinks with Morse taper shanks. Appendix A shows extracts from BS 4500:Part 1 giving details of...

ISO 4205 - Countersinks, 90°, with parallel shanks and solid pilots
November 1, 2016 - ISO

This International Standard specifies the dimensions, in millimetres, and the tolerances of 90° countersinks with parallel shanks and solid pilots for general use.

BS 1764 - Specification for nominal diameters of round built-up tins
December 3, 1973 - BSI

Diameter and related centre block diameters for tins other than those for thermally processed foodstuffs. Depths of end countersink.

ISO 4204 - Countersinks, 90°, with Morse taper shanks and detachable pilots
October 15, 2016 - ISO

This International Standard specifies the dimensions of 90° countersinks with Morse taper shanks and detachable pilots for general use. Figure 1 is diagrammatic only and is not intended to indicate details of design.

DS/EN ISO 15065 - Countersinks for countersunk head screws with head configuration in accordance with ISO 7721
April 25, 2005 - DS

This standard specifies the dimensions and the designation of countersinks for countersunk head screws with head configuration in accordance with ISO 7721.

BS 328-2 - Specification for Twist drills and combined drills and countersinks - Part 2: Combined drills and countersinks (centre drills)
July 28, 1972 - BSI

Designations and dimensions of combined drills and countersinks (centre drills) for centre holes, without protecting chamfers, with protecting chamfers or of radius form.

ISO TS 13399-306 - Cutting tool data representation and exchange - Part 306: Creation and exchange of 3D models - Drills and countersinking tools for indexable inserts
September 1, 2018 - ISO

This document specifies a concept for the design of tool items, limited to any kind drilling and countersinking tools for indexable inserts, together with the usage of the related properties and domains of values. This document specifies the requirements of simplified 3D models for data...

Advertisement