loading
ASTM D7332/D7332M-22 - Standard Test Method for Measuring the Fastener Pull-Through Resistance of a Fiber-Reinforced Polymer Matrix Composite
May 1, 2022 - ASTM International

5.1 This test method is designed to produce fastener pull-through resistance data for structural design allowables, research and development. The procedures may be used to assess pull-through resistance for a variety of composite laminate thicknesses, fastener diameters, and fastener head styles....

CNS B 3062 - COUNTERSINK DRILL WITH METRIC TAPPING HOLE
BSMI
A description is not available for this item.
ASTM D7248/D7248M-21 - Standard Test Method for High Bearing - Low Bypass Interaction Response of Polymer Matrix Composite Laminates Using 2-Fastener Specimens
May 15, 2021 - ASTM International

5.1 This test method is designed to produce bearing/bypass interaction response data for research and development, and for structural design and analysis. The standard configuration for each procedure is very specific and is intended as a baseline configuration for developing structural design data...

ASTM F897-19 - Standard Test Method for Measuring Fretting Corrosion of Osteosynthesis Plates and Screws
November 1, 2019 - ASTM International

1.1 This test method provides a screening test for determining the amount of metal loss from plates and screws used for osteosynthesis (internal fixation of broken bones) due to fretting corrosion in the contact area between the screw head and the plate hole countersink area. The...

ASTM F897 - Standard Test Method for Measuring Fretting Corrosion of Osteosynthesis Plates and Screws
November 1, 2019 - ASTM

This test method provides a screening test for determining the amount of metal loss from plates and screws used for osteosynthesis (internal fixation of broken bones) due to fretting corrosion in the contact area between the screw head and the plate hole countersink area. The implants...

ASTM D6742/D6742M-17 - Standard Practice for Filled-Hole Tension and Compression Testing of Polymer Matrix Composite Laminates
October 15, 2017 - ASTM International

1.1 This practice provides instructions for modifying open-hole tension and compression test methods to determine filled-hole tensile and compressive strengths. The composite material forms are limited to continuous-fiber reinforced polymer matrix composites in which the laminate is...

ASTM D6873/D6873M-19 - Standard Practice for Bearing Fatigue Response of Polymer Matrix Composite Laminates
April 1, 2019 - ASTM International

5.1 This practice provides supplemental instructions for using Test Method D5961/D5961M to obtain bearing fatigue data for material specifications, research and development, material design allowables, and quality assurance. The primary property that results is the fatigue life of the test specimen...

ASTM D7248/D7248M-12(2017) - Standard Test Method for Bearing/Bypass Interaction Response of Polymer Matrix Composite Laminates Using 2-Fastener Specimens
August 1, 2017 - ASTM International

5.1 This test method is designed to produce bearing/bypass interaction response data for research and development, and for structural design and analysis. The standard configuration for each procedure is very specific and is intended as a baseline configuration for developing structural design data...

ASTM D6873/D6873M-17 - Standard Practice for Bearing Fatigue Response of Polymer Matrix Composite Laminates
April 1, 2017 - ASTM International

5.1 This practice provides supplemental instructions for using Test Method D5961/D5961M to obtain bearing fatigue data for material specifications, research and development, material design allowables, and quality assurance. The primary property that results is the fatigue life of the test specimen...

ASTM D7332/D7332M-16 - Standard Test Method for Measuring the Fastener Pull-Through Resistance of a Fiber-Reinforced Polymer Matrix Composite
August 1, 2016 - ASTM International

5.1 This test method is designed to produce fastener pull-through resistance data for structural design allowables, research and development. The procedures may be used to assess pull-through resistance for a variety of composite laminate thicknesses, fastener diameters, and fastener head styles....

MPAPS S-B-4.101-GS/PL - Prevailing-Torque Hexagon Head Bolts - English Series (Noun Code 0810)
June 1, 2015 - NAVISTAR

GENERAL: A prevailing-torque bolt is one which is torsionally resistant to rotation due to a self-contained prevailing- torque feature and not because of a compressive load developed against the under head bearing surface, a tensile load developed in the shank, or frictional devices designed into...

ASTM D7332/D7332M-15a - Standard Test Method for Measuring the Fastener Pull-Through Resistance of a Fiber-Reinforced Polymer Matrix Composite
May 15, 2015 - ASTM International

5.1 This test method is designed to produce fastener pull-through resistance data for structural design allowables, research and development. The procedures may be used to assess pull-through resistance for a variety of composite laminate thicknesses, fastener diameters, and fastener head styles....

ASTM D7332/D7332M-15 - Standard Test Method for Measuring the Fastener Pull-Through Resistance of a Fiber-Reinforced Polymer Matrix Composite
April 1, 2015 - ASTM International

5.1 This test method is designed to produce fastener pull-through resistance data for structural design allowables, research and development. The procedures may be used to assess pull-through resistance for a variety of composite laminate thicknesses, fastener diameters, and fastener head styles....

ASTM D6742/D6742M-12 - Standard Practice for Filled-Hole Tension and Compression Testing of Polymer Matrix Composite Laminates
April 1, 2012 - ASTM International

1.1 This practice provides instructions for modifying open-hole tension and compression test methods to determine filled-hole tensile and compressive strengths. The composite material forms are limited to continuous-fiber reinforced polymer matrix composites in which the laminate is...

ASTM D6873/D6873M-08(2014) - Standard Practice for Bearing Fatigue Response of Polymer Matrix Composite Laminates
August 1, 2014 - ASTM International

5.1 This practice provides supplemental instructions for using Test Method D5961/D5961M to obtain bearing fatigue data for material specifications, research and development, material design allowables, and quality assurance. The primary property that results is the fatigue life of the test specimen...

ASTM F340-71(1993) - Specification for Pilot-Type Medical Countersinks (Withdrawn 1997)
January 1, 1993 - ASTM International

1.1 This specification covers an acceptable countersink instrument intended to countersink a drilled pilot hole in bone to receive the tapered head of a medical bone screw. The specific design covered by this specification incorporates a pilot tip of suitable diameter to engage...

ASTM F340 - Standard Specification for Pilot-Type Medical Countersinks
November 26, 1971 - ASTM

1. Scope 1.1 This specification covers an acceptable countersink instrument intended to countersink a drilled pilot hole in bone to receive the tapered head of a medical bone screw. The specific design covered by this specification incorporates a pilot tip of suitable diameter...

ASTM F897-02(2013) - Standard Test Method for Measuring Fretting Corrosion of Osteosynthesis Plates and Screws
March 1, 2013 - ASTM International

1.1 This test method provides a screening test for determining the amount of metal loss from plates and screws used for osteosynthesis (internal fixation of broken bones) due to fretting corrosion in the contact area between the screw head and the plate hole countersink area. The...

Advertisement