loading
ACI 308.1M - Specification for Curing Concrete
July 1, 2011 - ACI

Work specified-This specification covers requirements for curing the cast-in-place concrete elements described in the Contract Documents. This specification includes requirements for initiating curing, protection from mechanical injury, curing for unformed and formed surfaces,...

ACI 308.1 - Specification for Curing Concrete
July 1, 2011 - ACI

Work specified-This specification covers requirements for curing the cast-in-place concrete elements described in the Contract Documents. This specification includes requirements for initiating curing, protection from mechanical injury, curing for unformed and formed surfaces,...

ASTM MNL45 - Radiation Curing of Coatings
January 1, 2002 - ASTM

Preface IMAGINE PLACING a layer of a low viscosity liquid mixture made up of monomeric and oligomeric compounds on a substrate, shining a beam of ultraviolet radiation on the liquid, and then in less time than it takes to snap your fingers-effectively, instantaneously-having the entire liquid mass...

CS CAS20 - Curing concrete
January 1, 2014 - CS UK
A description is not available for this item.
ANSI A168.1 - CURING CONCRETE
ANSI
A description is not available for this item.
A-A-915 - CUTBACK ASPHALT, MEDIUM CURING
March 25, 1980 - NPFC

The General Services Administration has authorized the use of this commercial item description in lieu of Federal Specification SS-A-671. This commercial item description covers asphalt cutback of the medium curing type for use in the construction and treatment of pavements.

FORD S-M4G4610-A - SEALER, HEAT CURING - SOLVENT-TYPE
December 15, 1994 - FORD

1. SCOPE The material defined by this specification is a PVC based solvent free heat curing sealer.

FORD SK-M5G9503-B - UNDERBODY COATING, PRIMER OVEN CURING
September 29, 1995 - FORD

1. SCOPE The material defined by this specification is a solvent free, heat curing, polyvinylchloride or other plastics based material with high abrasion and good corrosion and heat resistance.

ACI 308R - Guide to External Curing of Concrete
May 1, 2016 - ACI

Introduction The principles and practices of external curing are applicable to all types of concrete construction. This document does not fully address curing for specialty concrete and special construction techniques (refer to 4.5), nor does it fully address internally cured...

ASTM D2026 - Standard Specification for Cutback Asphalt (Slow-Curing Type)
August 10, 1997 - ASTM

This specification covers cutback petroleum asphalts of the slow-curing type for use in the construction and treatment of pavements.

ASTM D2027 - Standard Specification for Cutback Asphalt (Medium-Curing Type)
August 10, 1997 - ASTM

This specification covers cutback petroleum asphalts of the medium-curing type for use in the construction and treatment of pavements.

ASTM D2028 - Standard Specification for Cutback Asphalt (Rapid-Curing Type)
August 10, 1997 - ASTM

This specification covers cutback petroleum asphalts of the rapid-curing type for use in the construction and treatment of pavements.

ASTM C171 - Standard Specification for Sheet Materials for Curing Concrete
November 1, 2020 - ASTM

This specification covers materials in sheet form used for covering the surfaces of hydraulic cement concrete to inhibit moisture loss during the curing period and, in the case of the white reflective type materials, to also reduce temperature rise in concrete exposed to radiation from the...

FORD ESK-M2G305-A2 - ADHESIVE, HOT MELT, POLYURETHANE - MOISTURE CURING
March 1, 1991 - FORD

1. SCOPE The material defined by this specification is a moisture curing, UV sensitive polyurethane hot melt adhesive which cures to a tough elastomeric film.

ASTM C1761/C1761M - Standard Specification for Lightweight Aggregate for Internal Curing of Concrete
June 15, 2017 - ASTM

This specification covers lightweight aggregate intended to provide water for internal curing of concrete. It includes test methods for determining the absorption and desorption properties of lightweight aggregate. NOTE 1-Internal curing provides an additional source of water to...

ASTM C1768/C1768M-25 - Standard Practice for Accelerated Curing of Concrete Cylinders
June 1, 2025 - ASTM International

1.1 This practice covers two procedures for making and curing cylindrical specimens of concrete under conditions that increase the rate of hydration at early ages. The procedures are: A-Warm Water Method and B-Autogenous Curing Method. 1.2 The text of this standard refers to notes and...

ASTM D2028/D2028M - Standard Specification for Cutback Asphalt (Rapid-Curing Type)
January 1, 2015 - ASTM

This specification covers cutback petroleum asphalts of the rapid-curing type for use in the construction and treatment of pavements. The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact...

ASTM D2026/D2026M - Standard Specification for Cutback Asphalt (Slow-Curing Type)
January 1, 2015 - ASTM

This specification covers cutback petroleum asphalts of the slow-curing type for use in the construction and treatment of pavements. Units-The values stated in either SI units or inchpound units are to be regarded separately as standard. The values stated in each system may not be exact...

GMKOREA EDS-M-8610 - Sealer-Induction Curing (Inside)
November 1, 2020 - GMKOREA
A description is not available for this item.
ASTM C309 - Standard Specification for Liquid Membrane-Forming Compounds for Curing Concrete
June 15, 2019 - ASTM

This specification covers liquid membrane-forming compounds suitable for application to concrete surfaces to reduce the loss of water during the early-hardening period. White-pigmented membrane-forming compounds serve the additional purpose of reducing the temperature rise in concrete exposed to...

Advertisement